EN
  • EN
  • DE

CMP402GS

Part No CMP402GS
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type General Purpose
Number of Elements 4
Output Type CMOS, TTL
Voltage - Supply, Single/Dual (±) ±5V
Voltage - Input Offset (Max) 3mV @ 5V
Current - Input Bias (Max) 3µA @ 5V
Current - Quiescent (Max) 1.2mA, 1mA
CMRR, PSRR (Typ) 60dB CMRR, 60dB PSRR
Propagation Delay (Max) 75ns
Hysteresis 2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Mounting Type Surface Mount
Supplier Device Package 16-SOIC
Base Product Number CMP402
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 579666-CMP402GS
Ultra Librarian 3D Model Ultra Librarian CMP402GS CAD Model

Description

The CMP402GS from Analog Devices Inc. is a high-performance, precision operational amplifier that has been engineered to deliver unparalleled accuracy and stability. This product is part of Analog Devices' extensive range of amplifiers and comparators, known for their reliability and cutting-edge technology.

Key Features

  • High Precision: The CMP402GS boasts an exceptional level of precision, making it suitable for applications that require accurate signal amplification.
  • Low Offset Voltage: It features a very low input offset voltage, which minimizes error and drift in high-precision circuits.
  • Low Noise: This operational amplifier has a low noise density, which is ideal for sensitive applications such as audio processing or instrumentation.
  • Wide Bandwidth: With a wide bandwidth, the CMP402GS can handle a broad range of frequencies, ensuring versatility across different use cases.
  • High Gain Bandwidth Product: The product offers a high gain bandwidth product, allowing it to maintain gain at higher frequencies.
  • Robust Operating Range: It operates across a wide temperature range, ensuring consistent performance in varying environmental conditions.

Applications

The CMP402GS is ideal for a variety of applications, including:

  • Precision data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Industrial process controls

Product Specifications

The CMP402GS comes in a robust package designed for optimal thermal and electrical performance. Below are some key specifications:

  • Supply Voltage Range: Specified over a broad supply voltage range to accommodate various power supply requirements.
  • Output Type: The amplifier provides a rail-to-rail output, which maximizes the dynamic range available from the power supply.
  • Mounting Type: Surface-mount technology (SMT) for efficient assembly and space-saving design on printed circuit boards (PCBs).
  • Package / Case: The device is available in a compact and reliable package that ensures ease of integration into a wide range of electronic systems.

With its combination of accuracy, low noise, and high bandwidth, the CMP402GS from Analog Devices Inc. stands out as a top choice for engineers and designers looking for a dependable operational amplifier for precision applications.

You May Also Be Interested in

ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2049 $68.8196
9+ $14.1176 $127.0584
13+ $13.6764 $177.7932
18+ $13.2351 $238.2318
23+ $12.7939 $294.2597
31+ $11.4703 $355.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess