EN
  • EN
  • DE

DS1000Z-40/T&R

Part No DS1000Z-40/T&R
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 8ns
Tap Increment 8 ns
Available Total Delays 40ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869326-DS1000Z-40/T&R
Ultra Librarian 3D Model Ultra Librarian DS1000Z-40/T&R CAD Model

Description

Maxim Integrated DS1000Z-40/T&R Description

The DS1000Z-40/T&R is a highly stable silicon delay line product from Maxim Integrated that offers users a precise and reliable means of managing timing delays in their digital circuits. This delay line device features a series of equally spaced taps, which provide incremental delays for signals passing through the line, making it an essential component in applications requiring precise timing adjustments.

With its compact surface-mount package, the DS1000Z-40/T&R is designed to seamlessly integrate into a wide range of electronic systems. It is commonly used in signal processing, waveform generation, and in the synchronization of digital systems where timing precision is crucial. The device is also an excellent choice for applications involving the buffering and delaying of digital signals, such as in communication systems, data storage devices, and complex computing arrays.

The DS1000Z-40/T&R operates over a voltage range of 4.75V to 5.25V, ensuring compatibility with standard 5V digital systems. Its low-power consumption makes it suitable for portable and battery-operated devices where energy efficiency is a priority. Additionally, the device's robust design ensures that it maintains its delay accuracy over a wide temperature range, making it reliable for use in environments with varying thermal conditions.

Available in a tape and reel (T&R) format, the DS1000Z-40/T&R is optimized for automated assembly processes, facilitating efficient manufacturing and reducing production costs. Maxim Integrated's commitment to quality is evident in this product's design, which meets strict industry standards for performance and durability. The DS1000Z-40/T&R is also RoHS compliant, ensuring that it meets environmental regulations and is free from hazardous substances.

In summary, the DS1000Z-40/T&R from Maxim Integrated is a versatile and dependable delay line solution that provides accurate timing control for a variety of electronic applications. Its ease of integration, energy efficiency, and consistent performance under varying conditions make it a top choice for designers and engineers seeking to enhance the timing precision of their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $10.8153
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.9441
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5773 $59.5049
31+ $3.7561 $116.4391
48+ $3.6383 $174.6384
66+ $3.5216 $232.4256
85+ $3.4038 $289.3230
114+ $3.0515 $347.8710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess