EN
  • EN
  • DE

DM9322N

Part No DM9322N
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055735-DM9322N
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM9322N CAD Model

Description

The DM9322N is a digital multiplexer manufactured by Rochester Electronics. As a multiplexer, it selects one of several input signals and forwards it to a single output line. The DM9322N is used in digital systems to reduce the number of lines required to carry data, enabling efficient routing and selection of signals. Rochester Electronics specializes in providing long-term support for discontinued or mature products, ensuring availability for legacy systems.

Applications

  • Data Routing: Selects and routes data from multiple sources to a single destination.
  • Address Decoding: Used in memory systems for address decoding and selection.
  • Digital Switching: Enables switching between different digital signals in communication systems.
  • Instrumentation: Used in test and measurement equipment for signal selection and multiplexing.
  • Control Systems: Integrated into control systems for selecting and routing control signals.

Features

  • Dual 4-to-1 Multiplexer: Contains two independent 4-to-1 multiplexer circuits.
  • Enable Input: Allows for enabling or disabling the multiplexer function.
  • TTL Compatibility: Compatible with Transistor-Transistor Logic (TTL) voltage levels.
  • High Fan-Out: Can drive multiple TTL inputs.
  • Wide Operating Voltage Range: Operates over a wide voltage range, offering flexibility in application.
  • DIP Package: Available in a Dual In-Line Package (DIP) for easy integration into existing circuits.

Benefits

  • Reduced Line Count: Reduces the number of lines required to transmit data, simplifying circuit design.
  • Efficient Signal Routing: Enables efficient routing and selection of digital signals.
  • Versatile Application: Suitable for a wide range of digital applications requiring multiplexing.
  • TTL Compatibility: Easy integration with TTL-based systems.
  • Long-Term Availability: Provided by Rochester Electronics, ensuring continued availability for legacy systems.

Additional Details

The DM9322N typically operates with a supply voltage of 5V DC and features a propagation delay characteristic of TTL logic. The enable input allows for cascading multiple multiplexers to create larger multiplexing configurations. The device is housed in a standard DIP package, facilitating easy prototyping and integration. Detailed specifications, including input and output voltage levels, timing characteristics, and power dissipation, are available in the product datasheet.

Rochester Electronics' DM9322N provides a reliable solution for multiplexing applications, ensuring continued support for legacy systems and applications. Its versatile design and availability make it a valuable component for engineers and designers requiring multiplexing functionality.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
Microchip Technology
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess