EN
  • EN
  • DE
  • IT

RN5VL44CA-TR

Part No RN5VL44CA-TR
Manufacturer Ricoh
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122711-RN5VL44CA-TR
Categories Custom Parts
Manufacturer Ricoh
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VL44CA-TR CAD Model

Description

The RN5VL44CA-TR is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This feature is crucial for preventing malfunction and ensuring stable operation in various applications.

Applications

  • Microcontroller reset circuits: Ensuring a proper reset of the microcontroller upon power-up or voltage drop.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and triggering protective measures.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and ensure optimal performance.
  • System monitoring: Supervising voltage rails in electronic systems to detect faults and initiate appropriate responses.
  • Industrial control systems: Providing reliable voltage monitoring for critical control functions.

Features

  • High-accuracy voltage detection: Precise monitoring of voltage levels.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Small package size: Suitable for compact electronic devices.
  • Wide operating voltage range: Accommodates various voltage requirements.
  • Open drain output: Flexible interface for different circuit configurations.

Benefits

  • Improved system reliability: Prevents malfunctions caused by voltage fluctuations.
  • Extended battery life: Low power consumption optimizes battery usage.
  • Simplified circuit design: Integrated functionality reduces component count.
  • Enhanced system protection: Protects sensitive components from undervoltage conditions.
  • Cost-effective solution: Provides essential voltage monitoring at a competitive price.

Additional Details

The RN5VL44CA-TR has a detection voltage of 4.4V. It operates with a low supply current, making it suitable for low-power applications. The output is an N-channel open drain, which requires a pull-up resistor. This device is commonly used in applications where reliable voltage monitoring is crucial to prevent system failures. The operating temperature range is typically from -40°C to +85°C. The small package allows for high-density mounting on printed circuit boards.

You May Also Be Interested in

Raytheon Company
Need more? Email Us
ON Semiconductor
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
ICT
Need more? Email Us
Pericom
Lowest to $1.6087
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
NXP / Nexperia
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess