EN
  • EN
  • DE
  • IT

MAX1772EEI+T

Part No MAX1772EEI+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHRG BUILD BLCK 28QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Charge Current - Max 4A
Battery Pack Voltage 18.2V (Max)
Voltage - Supply (Max) 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Device Package 28-QSOP
Win Source Part Number 111291-MAX1772EEI+T
Ultra Librarian 3D Model Ultra Librarian MAX1772EEI+T CAD Model

Description

Maxim Integrated's MAX1772EEI+T Step-Down Controller

The MAX1772EEI+T from Maxim Integrated is a high-efficiency, step-down controller designed for a variety of applications requiring voltage regulation. This advanced component is part of Maxim's extensive line of power management solutions, tailored for performance-driven systems where space and power efficiency are critical.

Key Features

  • Voltage Range: The device operates from a 2.5V to 5.5V input voltage range, making it suitable for low-voltage applications.
  • Adjustable Output: It provides an adjustable output voltage down to 1.25V, accommodating a wide range of power needs.
  • High Efficiency: The MAX1772EEI+T boasts a high efficiency of up to 90%, which helps in reducing heat dissipation and improving system reliability.
  • Frequency Operation: Its fixed 300kHz switching frequency allows the use of small, low-profile inductors and capacitors, reducing the overall footprint of the power supply design.
  • Protection Features: It includes a variety of protection features such as overvoltage protection, undervoltage lockout, and thermal shutdown to ensure the safe operation of the device and the protection of downstream components.

Applications

The MAX1772EEI+T is ideal for battery-powered devices, portable electronics, and other systems where efficient power conversion is necessary. Its small size and high efficiency also make it suitable for space-constrained applications such as handheld devices.

Package and Quality

The device is offered in a 28-pin QSOP package, which allows for efficient space utilization on printed circuit boards. Additionally, Maxim Integrated ensures high-quality standards, and the MAX1772EEI+T is no exception, delivering reliable performance for critical applications.

Conclusion

The MAX1772EEI+T step-down controller is a versatile and efficient solution for a wide range of power management needs. With its adjustable output voltage, high efficiency, and comprehensive protection features, this component from Maxim Integrated stands out as an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6824 $60.8712
31+ $3.8427 $119.1237
47+ $3.7226 $174.9622
65+ $3.6024 $234.1560
83+ $3.4823 $289.0309
111+ $3.1220 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess