EN
  • EN
  • DE

R5U232

Part No R5U232
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834989-R5U232
Ultra Librarian 3D Model Ultra Librarian R5U232 CAD Model

Description

The Ricoh R5U232 is a USB 2.0 Host Controller. This integrated circuit allows embedded systems to connect to and communicate with USB devices such as storage devices, printers, and human interface devices (HID). Its primary function is to act as an interface between a microcontroller or processor and the USB bus.

Applications:

  • Embedded Systems
  • Industrial PCs
  • Point of Sale (POS) systems
  • Medical devices
  • Automotive infotainment systems

Features:

  • USB 2.0 Host Controller: Supports high-speed (480Mbps), full-speed (12Mbps), and low-speed (1.5Mbps) USB devices.
  • Integrated Transceiver: Includes the physical layer (PHY) for USB communication.
  • Multiple Endpoints: Supports multiple endpoints for simultaneous data transfer.
  • Low Power Consumption: Designed for power-sensitive applications.
  • Compact Package: Allows for integration in small form-factor devices.

Benefits:

  • Connectivity: Enables connection to a wide range of USB devices.
  • High-Speed Data Transfer: Supports USB 2.0 speeds for efficient data transfer.
  • Ease of Integration: Simplifies the design of embedded systems with USB connectivity.
  • Low Power: Reduces power consumption in battery-powered devices.
  • Cost-Effective: Provides a cost-efficient solution for USB host functionality.

Additional Details:

The R5U232 typically interfaces with a microcontroller through a host interface, often using a parallel bus. It handles the complexities of the USB protocol, allowing the microcontroller to focus on application-specific tasks. The integrated transceiver reduces the number of external components required. Specific details such as the operating voltage range, package type, and available documentation can be found in the Ricoh R5U232 datasheet. The number of supported endpoints is a critical specification, defining the number of simultaneous USB devices or functions that can be supported. Proper power management is important for ensuring reliable operation and minimizing power consumption in battery-powered applications.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7461 $63.2071
25+ $4.7147 $117.8675
38+ $4.5669 $173.5422
53+ $4.4202 $234.2706
68+ $4.2723 $290.5164
91+ $3.8311 $348.6301
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess