EN
  • EN
  • DE

ST72F361J7T3

Part No ST72F361J7T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 48KB (48K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263229-ST72F361J7T3
Ultra Librarian 3D Model Ultra Librarian ST72F361J7T3 CAD Model

Description

ST72F361J7T3 Microcontroller by STMicroelectronics

The ST72F361J7T3 is a high-performance microcontroller designed by STMicroelectronics, which is part of their ST7 family of microcontrollers. This device is tailored for a wide range of applications that require sophisticated control and precise data handling capabilities. With its robust architecture and versatile features, the ST72F361J7T3 offers an ideal solution for automotive, industrial, and consumer applications.

The microcontroller is built around an 8-bit CPU core, which operates at a maximum frequency of 8 MHz. This provides a balanced mix of processing power and energy efficiency, making it suitable for applications that require a good performance-to-power ratio. The ST72F361J7T3 comes with 32KB of Flash program memory, which is ample space for complex programs and algorithms. Additionally, the device includes 1KB of RAM for data storage and 256 bytes of EEPROM for non-volatile data retention.

One of the key features of the ST72F361J7T3 is its rich set of peripherals. It includes multiple 16-bit timers, a watchdog timer, an 8-bit ADC (Analog to Digital Converter) with multiple channels, and a synchronous serial communication interface (SPI). These peripherals enhance the microcontroller's ability to interact with various sensors, actuators, and other electronic components, enabling the creation of sophisticated and responsive control systems.

Furthermore, the ST72F361J7T3 supports an extended operating temperature range, making it robust for harsh environments. It also provides various power-saving modes, such as Halt and Active-Halt, to further optimize power consumption for battery-powered or energy-sensitive applications.

For connectivity, this microcontroller includes an integrated CAN (Controller Area Network) interface, which is essential for automotive and industrial communication networks. The CAN interface ensures reliable data transmission among various electronic control units (ECUs), sensors, and actuators.

In summary, the ST72F361J7T3 from STMicroelectronics is a versatile and reliable microcontroller that offers a rich set of features for a multitude of applications. Its combination of processing power, memory capacity, and integrated peripherals makes it a top choice for designers looking to develop advanced and efficient control systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess