Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Shunt
Output Type Adjustable
Output Voltage 2.495V
Output Voltage MAX 36V
Output Current 100mA
Tolerance ±0.5%
Current - Cathode 600μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 796886-TL431BCDBVTE4
Popularity Medium
Supply and Demand Status Limited
Family Name TL431
Introduction Date July 01, 2010
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TL431BCDBVTE4 CAD Model

Description

Overview of the Texas Instruments TL431BCDBVTE4

The Texas Instruments TL431BCDBVTE4 is a precision programmable reference that is part of the TL431 family, renowned for its flexibility and reliability in various applications. This shunt voltage reference IC offers a low voltage operation with a typical output voltage of 2.495 volts, which can be set to any value between Vref (approximately 2.495 volts) and 36 volts with two external resistors.

Key Features

  • Programmable Output Voltage: The TL431BCDBVTE4 allows for an adjustable output voltage from 2.495 V to 36 V, providing excellent versatility to meet a wide range of design requirements.
  • Low Operational Current: This device operates with a low current in the range of 1 mA to 100 mA, making it suitable for battery-operated and energy-efficient applications.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C and a 0.5% tolerance at 25°C, the TL431BCDBVTE4 ensures accurate voltage reference under varying conditions.
  • Stability: It is designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.
  • Packaging: The IC comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.

Applications

The TL431BCDBVTE4 is a versatile component that can be used in a variety of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable regulators
  • Switching power supplies

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TL431BCDBVTE4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry standards for stability, precision, and reliability.

Conclusion

With its precise voltage regulation, low operational current, and flexible output voltage range, the Texas Instruments TL431BCDBVTE4 stands out as a highly reliable and versatile component for designers looking to implement an adjustable shunt voltage reference in their electronic circuits. Its compact SOT-23 package makes it an excellent choice for space-sensitive applications, while its stability with capacitive loads ensures consistent performance across a range of conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
STMicroelectronics
IC VREF SHUNT ADJ TO92-3
Lowest to $0.1482
ECAD model for TL431CZ-AP
Texas Instruments
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Lowest to $6.2161
ECAD model for LM385BXM-2.5
Diodes Incorporated
IC VREF SHUNT 1.22V SOT23
Lowest to $0.8746
ECAD model for ZXRE125EFTA
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Need more? Email Us
ECAD model for LM385D-2.5G
Fairchild/ON Semiconductor
IC VREF SHUNT ADJ TO92-3
Lowest to $0.0902
ECAD model for KA431AZBU
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2439
ECAD model for TL432BCDBZR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5023 $57.7645
275+ $0.4122 $113.3550
425+ $0.3993 $169.7025
580+ $0.3864 $224.1120
750+ $0.3735 $280.1250
1,005+ $0.3349 $336.5745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,870 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention