The R5487L105KD-TR is a voltage regulator IC manufactured by Ricoh. It is a low-dropout (LDO) regulator designed to provide a stable and regulated output voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for a wide range of applications where efficient power management is critical.
Applications:
- Mobile phones and smartphones: Used to regulate voltage for various internal components.
- Portable media players: Provides stable power for audio and video processing.
- Digital cameras: Regulates voltage for image sensors and other sensitive circuitry.
- Wearable devices: Found in smartwatches, fitness trackers, and other wearable electronics.
- IoT devices: Used in various Internet of Things (IoT) devices to ensure stable power supply.
Features:
- Low dropout voltage: Maintains a stable output voltage even with a small difference between input and output.
- Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
- Overcurrent protection: Protects the regulator and the load from excessive current draw.
- Thermal shutdown protection: Prevents damage to the regulator due to overheating.
- Small package size: Available in a compact package for space-constrained applications.
Benefits:
- Stable output voltage: Ensures consistent performance of electronic devices.
- Extended battery life: Low quiescent current helps prolong battery life in portable devices.
- Improved system reliability: Overcurrent and thermal shutdown protection enhance system robustness.
- Simplified design: Reduces the need for external components.
- Space-saving: Small package size allows for integration into compact devices.
The R5487L105KD-TR is designed to provide a regulated 1.05V output. The "KD-TR" suffix likely indicates a specific package type and tape and reel packaging for automated assembly. This LDO regulator provides essential voltage regulation and protection features for various electronic applications.