EN
  • EN
  • DE

R1131N301D-TR-FF

Part No R1131N301D-TR-FF
Manufacturer Ricoh
Catalog Specialized ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Balance
Popularity Low
Win Source Part Number 287099-R1131N301D-TR-FF
Manufacturer Ricoh
Ultra Librarian 3D Model Ultra Librarian R1131N301D-TR-FF CAD Model

Description

The R1131N301D-TR-FF is a voltage regulator IC manufactured by Ricoh. It's designed to provide a stable and precise output voltage, making it suitable for a variety of electronic devices and systems. This particular variant offers a fixed output voltage of 3.0V.

Applications

  • Power management in portable devices: Smartphones, tablets, and other battery-powered gadgets.
  • Voltage regulation for microcontrollers and processors: Ensuring stable power supply for reliable operation.
  • Power supplies for RF and wireless communication devices: Providing a clean and stable voltage for sensitive RF components.
  • Powering sensors and other low-power circuits: Supplying accurate voltage for precise sensor readings.
  • DC-DC converter secondary regulation: Enhancing output voltage accuracy and stability in DC-DC converters.

Features

  • Fixed Output Voltage: 3.0V stable output.
  • High Output Voltage Accuracy: Ensures consistent and reliable voltage supply.
  • Low Dropout Voltage: Operates efficiently even with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the IC and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Safeguards against short circuits, preventing damage to the regulator.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Small Package: Compact design for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a consistent and reliable voltage source for sensitive electronic components.
  • Extended Battery Life: Low quiescent current helps to minimize power consumption and extend battery life in portable devices.
  • Enhanced System Reliability: Built-in protection features prevent damage from overcurrent, short circuits, and overheating.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits due to its fixed output voltage and compact package.
  • Cost-Effective Solution: Provides a balance of performance and affordability for various applications.

Additional Details

The R1131N301D-TR-FF typically comes in a small SOT-23-5 package. The operating temperature range is usually between -40°C to +85°C, making it suitable for a wide range of environments. The input voltage range is generally from 1.6V to 5.5V. It is crucial to consult the official datasheet from Ricoh for comprehensive specifications, including maximum input voltage, output current capabilities, and thermal characteristics. The "-TR-FF" suffix likely indicates tape and reel packaging for automated assembly, and a specific revision or lot code. The device is RoHS compliant, ensuring it meets environmental regulations.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess