EN
  • EN
  • DE

RT9043GB.TR

Part No RT9043GB.TR
Manufacturer Richtek USA Inc.
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1180313-RT9043GB.TR
Categories Custom Parts
Manufacturer Richtek USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT9043GB.TR CAD Model

Description

The RT9043GB.TR is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is well-suited for a wide range of applications where a clean and regulated power supply is crucial.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate power to sensitive components.
  • Wireless Communication Devices: Suitable for use in Wi-Fi modules, Bluetooth devices, and other wireless communication systems.
  • Industrial Control Systems: Utilized in industrial control equipment to provide stable power to microcontrollers and sensors.
  • Consumer Electronics: Employed in various consumer electronics such as digital cameras, media players, and gaming consoles.
  • Power Management: Power management systems that require efficient voltage regulation.

Features:

  • Low Dropout Voltage: The RT9043GB.TR features a very low dropout voltage, allowing it to operate efficiently even when the input voltage is only slightly higher than the desired output voltage.
  • High Accuracy: Provides a highly accurate output voltage, ensuring stable performance of connected devices.
  • Low Quiescent Current: Consumes very little current in standby mode, extending battery life in portable applications.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Features thermal shutdown protection to prevent damage from overheating.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the overall cost and size of the application.

Benefits:

  • Improved Battery Life: The low quiescent current and high efficiency of the RT9043GB.TR help extend battery life in portable devices.
  • Enhanced System Stability: The accurate and stable output voltage ensures reliable operation of connected components.
  • Reduced Power Consumption: The low dropout voltage and high efficiency minimize power loss, reducing overall system power consumption.
  • Protection Against Damage: Overcurrent and thermal shutdown protection features safeguard the regulator and connected devices from damage.
  • Simplified Design: Stability with ceramic capacitors simplifies the design process and reduces the number of external components required.

The RT9043GB.TR is available in a small form factor package, making it suitable for space-constrained applications. Its robust feature set and high performance make it an excellent choice for a wide range of voltage regulation needs. Specific technical specifications should be obtained from the manufacturer's datasheet.

You May Also Be Interested in

Pericom
10-Output Non-Inverting Clock
Need more? Email Us
Amd
Need more? Email Us
Mitsubishi
Need more? Email Us
Hammond Manufacturing
FILTER FAN / Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Amphenol
Modular Jack - Right Angle, Input Output Connectors, 8P8C, RA, Shield, With LEDs..
Need more? Email Us
STMicroelectronics
Need more? Email Us
NANYA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1260 $50.4000
850+ $0.1180 $100.3000
1,320+ $0.1140 $150.4800
1,890+ $0.1061 $200.5290
2,450+ $0.1021 $250.1450
3,060+ $0.0981 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,310 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess