EN
  • EN
  • DE
  • IT

MCP73837-FCI/MF

Part No MCP73837-FCI/MF
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description IC LIION CHRGR USB/AC-IN 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DFN (3x3)
Win Source Part Number 131368-MCP73837-FCI/MF
Ultra Librarian 3D Model Ultra Librarian MCP73837-FCI/MF CAD Model

Description

Microchip Technology's MCP73837-FCI/MF - A Premier Lithium-Ion/Polymer Battery Charge Management Controller

The MCP73837-FCI/MF from Microchip Technology is a highly integrated and advanced charge management controller designed for use with single-cell Lithium-Ion or Lithium-Polymer batteries. This sophisticated device offers an array of features to ensure the safe and efficient charging of portable electronics, making it an ideal solution for a wide range of applications, including smartphones, digital cameras, and portable medical devices.

Key Features:

  • Advanced Charge Algorithms: The MCP73837-FCI/MF implements a constant current/constant voltage charge algorithm with selectable preconditioning and charge termination. The charging process is optimized for battery health and longevity.
  • High-Accuracy Voltage Regulation: This charge controller maintains tight regulation on the final float voltage, with a precision of ±0.5%, ensuring the battery is charged to its maximum capacity without being overcharged.
  • Programmable Charge Current: Users can set the charge current from 15 mA to 500 mA according to the specific needs of their application, providing flexibility and the capability to charge a wide range of battery sizes.
  • Integrated Pass Transistor: The MCP73837-FCI/MF includes an internal pass transistor which simplifies the circuit design and reduces the overall component count.
  • Thermal Regulation: To protect the battery and the charge management system itself, the device features thermal regulation that throttles the charge current during high temperature conditions.
  • Status Indicators: The product comes with status outputs that can be used to drive LEDs, providing visual feedback on the charging process and fault conditions.
  • Safety Timers: Built-in safety timers automatically terminate the charge cycle, preventing overcharging and enhancing safety.
  • Low Power Consumption: The MCP73837-FCI/MF has a low power consumption mode, reducing the drain on the battery when not in active use.

Easy Integration:

With its compact 10-DFN (3x3mm) package, the MCP73837-FCI/MF is designed for space-constrained applications. Its simple pin-out and minimal external component requirements make it straightforward to integrate into existing and new designs.

Reliable and Robust:

Microchip Technology's commitment to quality means that the MCP73837-FCI/MF is built to meet the rigorous demands of modern electronic devices. Its robust design ensures reliable operation over the full industrial temperature range of -40°C to +85°C.

Whether you are developing a handheld device, wearable technology, or any portable application that requires efficient power management, the MCP73837-FCI/MF offers the performance, reliability, and flexibility needed to keep your devices powered and ready for use.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5317 $50.6340
49+ $2.0773 $101.7877
75+ $2.0124 $150.9300
103+ $1.9475 $200.5925
133+ $1.8825 $250.3725
178+ $1.6878 $300.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,120 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess