EN
  • EN
  • DE
  • IT

PI3EQX16612ZLDEX

Part No PI3EQX16612ZLDEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description PCIE EQX REDRIVER W-QFN3060-40  /  Buffer, ReDriver 4 Channel 16Gbps 40-TQFN (3x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Diodes Incorporated
Package Tape & Reel
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 16Gbps
Number of Channels 4
Signal Conditioning Input Equalization
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN (3x6)
Base Product Number PI3EQX16612
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-PI3EQX16612ZLDEXCT,31-PI3EQX16612ZLDEXTR,31-PI3EQX16612ZLDEXDKR
Standard Package 3,500
Win Source Part Number 1136180-PI3EQX16612ZLDEX
Ultra Librarian 3D Model Ultra Librarian PI3EQX16612ZLDEX CAD Model

Description

The PI3EQX16612ZLDEX from Diodes Incorporated is a high-performance, PCIe 4.0 compliant, ReDriver with integrated linear equalization, output swing, and flat gain to optimize performance over a variety of physical mediums by reducing inter-symbol interference. Diodes Incorporated's cutting-edge ReDriver technology enhances signal integrity by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system performance.

Key Features

  • Compliance: Fully compliant with PCIe 4.0 Base Specification, offering a maximum data rate of 16 GT/s which enables high-speed data transfer for a wide array of applications including servers, storage, and networking.
  • Channel Configuration: Dual-channel operation, which is capable of handling two differential signal pairs simultaneously, providing flexibility and support for high-density applications.
  • Adjustable Equalization: Integrated linear equalization, output swing, and flat gain settings can be programmed via pin strap or I2C, allowing for optimization based on specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PI3EQX16612ZLDEX minimizes power consumption, making it suitable for energy-sensitive platforms.
  • Temperature Range: Operates over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in extreme conditions.
  • Package: Available in a 42-contact TQFN (7x4.5mm) package, which provides a compact footprint for space-constrained applications.

Applications

The versatility of the PI3EQX16612ZLDEX makes it ideal for a broad range of applications. It is particularly well-suited for use in high-performance computing and enterprise systems where signal integrity can be compromised due to extended distances or poor medium conditions. This includes applications such as:

  • Server and Workstation PCIe Slots
  • High-Speed Storage and Networking Equipment
  • Data Center Infrastructure
  • Embedded Systems
  • PCIe Add-in Cards

With its robust feature set and Diodes Incorporated's commitment to quality, the PI3EQX16612ZLDEX is an excellent choice for ensuring reliable high-speed data communications in the most demanding environments.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $10.5799
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5866 $52.9330
12+ $8.6864 $104.2368
18+ $8.4150 $151.4700
25+ $8.1435 $203.5875
32+ $7.8721 $251.9072
43+ $7.0577 $303.4811
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,846 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess