EN
  • EN
  • DE

XS2F-D422-DA0-F

Part No XS2F-D422-DA0-F
Manufacturer Omron
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly Sensor 2m Circular 2 POS SKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Cable
RoHS Compliant
Win Source Part Number 1023753-XS2F-D422-DA0-F
Categories Cables, Wires Fiber Optic Cables
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XS2F-D422-DA0-F CAD Model

Description

The Omron XS2F-D422-DA0-F is a connector, likely belonging to the XS2 series of circular connectors from Omron. These connectors are designed for industrial applications requiring reliable and robust connections in harsh environments. Omron is a well-known manufacturer of automation components, and their XS2 series connectors are widely used in sensor connections, actuator connections, and general I/O applications.

Applications:

  • Industrial Automation: Connecting sensors, actuators, and control devices in manufacturing equipment.
  • Robotics: Connecting motors, encoders, and other components in robotic systems.
  • Machine Vision Systems: Connecting cameras, lighting, and control interfaces.
  • Process Control: Connecting sensors and actuators in process control systems.
  • Outdoor Equipment: Connecting sensors and control devices in outdoor environments.

Features:

  • Circular Design: Provides a compact and robust connection.
  • IP67 Protection: Offers protection against dust and water immersion.
  • Screw-Locking Mechanism: Ensures a secure and reliable connection.
  • Various Pin Counts: Available in a range of pin counts to suit different application requirements.
  • Durable Construction: Designed to withstand harsh industrial environments.

Benefits:

  • Reliable Connection: Ensures a stable and consistent electrical connection in harsh environments.
  • Protection Against Environmental Factors: Prevents damage from dust, water, and other contaminants.
  • Easy Installation: Simple screw-locking mechanism allows for quick and easy installation.
  • Durable Performance: Designed for long-term reliability in industrial applications.
  • Versatile Applications: Suitable for a wide range of industrial and outdoor applications.

The XS2F-D422-DA0-F connector typically includes a metal housing and a rubber seal to provide IP67 protection. The 'D422' likely refers to a specific pin configuration and cable diameter, while 'DA0' refers to a specific contact type or material, and 'F' may denote a specific cable length or feature. The specific pin count, cable diameter, and connector dimensions can vary, so consulting the Omron datasheet is recommended for detailed specifications. When implementing the XS2F-D422-DA0-F, ensure proper cable strain relief and tightening of the screw-locking mechanism for optimal performance.

You May Also Be Interested in

TE Connectivity
Heat Shrink Tubing and Sleeves RW-175-3/64-X-SP-CS5405
Need more? Email Us
TE Connectivity
SLDR SLV WIRE-WIRE 0.105/0.145" / Wire to Wire Solder Sleeve Transparent - Blue 0.105" (2.67mm), 0.145" (3.68mm)
Need more? Email Us
TE Connectivity
Hook-up Wire 55/LF0114-28-94CS3254
Need more? Email Us
Molex, LLC
Cable Assembly Pigtail 0.305m 16AWG Circular 6 POS F Mini-ChangeR
Need more? Email Us
TE Connectivity
55PC CABLE / 3 Conductor Multi-Conductor Cable White 24 AWG Braid
Need more? Email Us
Broadcom Limited
CBL FIBER OPTIC POF 500M
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 34 Position Cable Assembly Rectangular Socket to Socket 1.58' (482.58mm)
Need more? Email Us
Weidmuller
Cable Assembly 37 Position D-Sub to 37 Position D-Sub Plug to Receptacle LiYCY PVC 0.25mm2 4m
Need more? Email Us
Molex, LLC
Cable Assembly UL 1061 1m 16AWG Circular 3 POS F Mini-Change
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess