EN
  • EN
  • DE
  • IT

HMC620LC4TR

Part No HMC620LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 7GHz 24-Pin CLLCC EP T/R / IC MMIC IQ MIXER 24SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type LTE, WiMax
Frequency 3GHz ~ 7GHz
Number of Mixers 2
Secondary Attributes Up Converter
Manufacturer Package 24-TFCQFN Exposed Pad
Supplier Device Package 24-CSMT (4x4)
Family Part Number HMC620
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 714399-HMC620LC4TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC620LC4
Introduction Date October 04, 2007
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC620LC4TR CAD Model

Description

Introducing the HMC620LC4TR from Analog Devices Inc.

Experience the cutting-edge performance with the HMC620LC4TR, a state-of-the-art digital variable gain amplifier (DVGA) designed and manufactured by the renowned Analog Devices Inc. This premium product is engineered to offer exceptional precision and flexibility, making it an ideal choice for a wide range of applications including cellular infrastructure, test equipment, and broadband communications systems.

Key Features of the HMC620LC4TR:

  • High Linearity: The HMC620LC4TR provides excellent linearity over its entire gain control range, ensuring signal integrity and minimizing distortion for both transmit and receive signal chains.
  • Wide Frequency Range: This DVGA operates over a broad frequency range from 0.1 GHz to 4 GHz, accommodating various communication standards and frequency bands with ease.
  • Variable Gain Control: With a gain control range of 31.5 dB, in 0.5 dB steps, this amplifier offers fine-grained gain adjustment, enabling precise control over signal levels.
  • High Output IP3: The HMC620LC4TR boasts a high output third-order intercept point, which is a critical parameter for applications requiring high dynamic range.
  • Compact Package: Housed in a compact 4x4 mm QFN leadless package, this DVGA saves valuable board space while delivering top-notch performance.
  • Single Positive Supply Voltage: Operating on a single positive supply voltage simplifies the power supply design and reduces system complexity.

Applications:

The versatility of the HMC620LC4TR makes it suitable for a variety of applications, including:

  • Wireless Infrastructure (GSM, CDMA, LTE, 5G)
  • Military and Space
  • Test Equipment and Sensors
  • Fiber Optics
  • Broadband Communications Systems

With its robust design and exceptional performance, the HMC620LC4TR from Analog Devices Inc. stands out as a top-tier component for designers who demand the highest quality in signal amplification and conditioning. Whether you're working on the next generation of communication systems or developing high-precision test equipment, this DVGA is sure to exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess