The ACPL-W61L is a high-linearity analog optocoupler designed for isolated voltage and current sensing. It provides reinforced insulation and excellent signal fidelity, making it suitable for applications requiring precise measurements in electrically noisy environments. The ACPL-W61L utilizes a sigma-delta modulation technique to achieve high accuracy and stability over a wide temperature range.
Applications
- Isolated voltage sensing
- Isolated current sensing
- Motor control
- Power inverters
- Battery management systems
- Medical equipment
- Industrial automation
Features
- High linearity: 0.05% (typical)
- Reinforced insulation per IEC/EN/DIN EN 60747-5-5
- High common-mode transient immunity (CMTI): 50 kV/μs (minimum)
- Wide bandwidth: 200 kHz
- Low offset drift
- Surface mount package
- RoHS compliant
Benefits
- Provides accurate and reliable voltage and current measurements, improving the performance and efficiency of control systems.
- Ensures safe operation in high-voltage environments with reinforced insulation.
- Offers excellent noise immunity, ensuring reliable measurements in electrically noisy environments.
- Enables high-speed data acquisition with its wide bandwidth.
- Minimizes measurement errors due to temperature variations.
- Simplifies circuit design with its compact surface-mount package.
- Meets environmental regulations with its RoHS compliance.
Additional Details
The ACPL-W61L consists of an LED and a photodiode detector separated by a reinforced insulation barrier. The input voltage or current signal is applied to the LED, which emits light proportional to the input signal. The photodiode detector converts the light into an output current, which is then processed to provide an isolated analog output signal. The device utilizes a sigma-delta modulation technique to achieve high linearity and stability. The reinforced insulation barrier provides galvanic isolation between the input and output circuits, protecting sensitive control circuitry from high voltages and currents. The ACPL-W61L is available in a surface-mount package, making it easy to integrate into space-constrained applications. Detailed specifications, application circuits, and performance data can be found in the product datasheet.