EN
  • EN
  • DE

LP3773

Part No LP3773
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Catalog Misc Products
Description Low-Power off-line / PSR controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828109-LP3773
Ultra Librarian 3D Model Ultra Librarian LP3773 CAD Model

Description

The LP3773 is a highly integrated power management integrated circuit (PMIC) produced by Shenzhen Xinmao Microelectronics Co., Ltd. It is designed primarily for battery charging and power supply applications, commonly found in portable devices and power banks. This versatile chip combines multiple functions into a single package, reducing the overall BOM (Bill of Materials) cost and simplifying the design process.

Applications

  • Power Banks: Used as the core component for charging and discharging control in power banks.
  • Portable Media Players: Powers the device and manages battery charging.
  • Mobile Phones: Functions as a secondary charger or power management component.
  • Bluetooth Speakers: Manages battery charging and provides power to the audio amplifier.
  • Tablets: Handles battery charging and provides power to various subsystems.

Features

  • Integrated Linear Charger: Includes a linear charger with adjustable charging current.
  • Boost Converter: Integrates a boost converter to provide a stable output voltage, typically 5V, from a battery source.
  • Input Overvoltage Protection (OVP): Protects the device from damage due to excessive input voltage.
  • Output Overcurrent Protection (OCP): Limits the output current to prevent damage from short circuits or overloads.
  • Battery Overcharge Protection (OVP): Prevents the battery from being overcharged, extending battery life.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the junction temperature exceeds a safe level.
  • LED Indicators: Supports LED indicators for charging status and power level.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits

  • Simplified Design: Integrates multiple functions into a single chip, simplifying the design process and reducing BOM cost.
  • Extended Battery Life: Efficient charging and low quiescent current contribute to longer battery life.
  • Reliable Operation: Integrated protection features ensure reliable operation and protect the device and the battery from damage.
  • Compact Size: Small package size enables integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for battery charging and power management.

Additional Details

The LP3773 typically uses external resistors to set the charging current and output voltage. The datasheet provides detailed information on component selection and application circuit design.

The device also features an enable pin, which allows the user to turn the device on and off. This can be used to further reduce power consumption when the device is not in use.

Shenzhen Xinmao Microelectronics Co., Ltd. provides datasheets and application notes for the LP3773, which contain detailed technical information and design guidelines.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Advantech Corp
SWITCH SL set USA
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess