Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Applications Buffer
Number of Circuits 1
-3db Bandwidth 1.4GHz
Slew Rate 2500 V/μs
Operating Supply Current 13mA
Channel Output Current 120mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119378-OPA693IDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OPA693IDR CAD Model

Description

The OPA693IDR is a high-performance, ultra-wideband video amplifier manufactured by Texas Instruments, a global semiconductor company renowned for developing and commercializing semiconductor and computer technology.

  • Gain Bandwidth: 1.2 GHz
  • Slew Rate: 3600 V/µs
  • Integrated Output Clamp: Allows setting a voltage limit on the output.
  • Low Differential Gain and Phase Errors: Ensures high-quality video performance.
  • Disable Function: Reduces power consumption when not in use.
  • Package: Small SOT23-6 package.
  • Supply Range: ±5V to ±6V

You May Also Be Interested in

Maxim Integrated
CMOS Video Multiplexer/Amplifier | IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to $4.5500
ECAD model for MAX454CSD
Texas Instruments
TFT-LCD Quad, 16V RRIO High Output Current Operational Amplifier | IC OPAMP TFT-LCD QD 16V 14-TSSOP
Lowest to $9.7067
ECAD model for LM6588MTX
Analog Devices Inc.
SD Video Filter Amplifiers | IC SD VIDEO FILTER AMP SOT23-6
Lowest to $1.4474
ECAD model for ADA4432-1BRJZ-R7
Linear Technology
Ultra High Speed Operational Amplifier  | IC OP-AMP VIDEO HISPD SNGL 8SOIC
Need more? Email Us
ECAD model for LT1191CS8
Analog Devices Inc.
High Performance Video Op Amp | IC CURR-FDBK AMP VIDEO HS 8-DIP
Lowest to $20.8947
ECAD model for AD811AN
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $3.6628
ECAD model for LM6584MA
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3011
ECAD model for ADA4432-1WBCPZ-R7
Maxim Integrated
IC AMP MPLEX AMP 16QSOP
Need more? Email Us
ECAD model for MAX4311EEE+
Analog Devices Inc.
IC AMP GENERAL PURPOSE 16DFN
Need more? Email Us
ECAD model for LT6558CDHC#PBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention