EN
  • EN
  • DE

IT8759R

Part No IT8759R
Manufacturer ITE
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ITE
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826380-IT8759R
Ultra Librarian 3D Model Ultra Librarian IT8759R CAD Model

Description

The IT8759R is a highly integrated Low Pin Count (LPC) interface Super I/O chip manufactured by ITE Tech. This chip is designed to provide comprehensive hardware monitoring, fan control, and legacy I/O functionality for desktop and embedded systems. It's commonly found on motherboards, enabling temperature, voltage, and fan speed management for optimal system performance and stability.

Applications

  • Desktop Motherboards: Used as the primary Super I/O controller for hardware monitoring, fan control, and legacy I/O support.
  • Embedded Systems: Implemented in embedded platforms requiring robust system management and control features.
  • Industrial PCs: Integrated into industrial computing solutions for reliable hardware monitoring and peripheral connectivity.

Features

  • Hardware Monitoring: Continuously monitors critical system parameters, including CPU temperature, system temperature, voltages (Vcore, +3.3V, +5V, +12V), and fan speeds.
  • Smart Fan Control: Advanced PWM fan control algorithm dynamically adjusts fan speeds based on temperature sensors, optimizing cooling efficiency and minimizing noise.
  • LPC Interface: Uses the Low Pin Count (LPC) bus for efficient communication with the system chipset.
  • Multiple Serial Ports: Supports multiple UART (Universal Asynchronous Receiver/Transmitter) serial ports for legacy device connectivity.
  • Parallel Port: Includes a parallel port for connecting older printers and other parallel devices.
  • GPIO Pins: Features General Purpose Input/Output (GPIO) pins for flexible system configuration and custom control functionalities.

Benefits

  • Enhanced System Stability: Proactive hardware monitoring prevents overheating and potential component failures, improving overall system reliability.
  • Optimized Thermal Management: Smart fan control ensures efficient cooling performance, extending the lifespan of critical components.
  • Reduced System Noise: Dynamic fan speed adjustments minimize noise levels, creating a quieter computing environment.
  • Legacy Device Support: Provides connectivity for older serial and parallel devices, ensuring compatibility with existing peripherals.
  • Flexible System Configuration: GPIO pins enable customization and control of various system functions.

Additional Details

The IT8759R communicates with the system chipset via the LPC interface. It requires appropriate driver support for the operating system to enable its monitoring and control functionalities. The accuracy of temperature and voltage readings can depend on the specific sensors and circuit design implemented on the motherboard. The datasheet and motherboard documentation provide detailed information regarding specific pin assignments, configuration options, and supported features.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1631 $61.6310
23+ $5.0577 $116.3271
36+ $4.8995 $176.3820
49+ $4.7413 $232.3237
64+ $4.5830 $293.3120
85+ $4.1095 $349.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess