The RFPA5542TR13 is a high-efficiency power amplifier module designed by RF Micro Devices (now Qorvo). It is specifically designed for WLAN (Wireless Local Area Network) applications, particularly for IEEE 802.11ac/n/a/g systems operating in the 5 GHz band. This power amplifier module provides high linear output power and excellent power efficiency, which are crucial for extending the range and improving the performance of Wi-Fi devices.
Applications:
- Wi-Fi routers
- Wireless access points
- Wireless repeaters
- Wireless network cards
- Smart home devices
Features:
- High linear output power: Delivers strong signal strength for extended range.
- Excellent power efficiency: Minimizes power consumption and heat generation.
- Integrated power detector: Enables accurate power control and monitoring.
- Low EVM (Error Vector Magnitude): Ensures high signal quality for reliable data transmission.
- Compact size: Allows for easy integration into small devices.
Benefits:
- Extended Wi-Fi range: High output power allows for broader coverage.
- Improved network performance: High signal quality ensures reliable data transmission.
- Reduced power consumption: High efficiency minimizes battery drain in portable devices.
- Simplified design: Integrated features reduce the number of external components required.
- Enhanced thermal performance: Efficient design minimizes heat generation.
Additional Details:
The RFPA5542TR13 operates in the 5 GHz frequency band and supports various modulation schemes used in 802.11ac/n/a/g systems. It requires a supply voltage of typically 3.3V or 5V and incorporates internal matching networks to simplify the design process. The module is typically packaged in a small surface-mount package (SMT) for easy assembly onto a PCB. The power detector provides feedback for automatic gain control (AGC), ensuring stable output power under varying conditions.
The RFPA5542TR13 is a key component for achieving high-performance and reliable Wi-Fi connectivity in a wide range of devices. Its high output power, excellent power efficiency, and integrated features make it an ideal choice for WLAN applications.