Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835383-RFFC2072
Ultra Librarian 3D Model Ultra Librarian RFFC2072 CAD Model

Description

The RFFC2072 is a highly integrated, single-chip RF front-end IC designed by RF Micro Devices (now Qorvo). It is engineered for wireless communication systems operating in various frequency bands. It provides a complete RF front-end solution, simplifying the design and reducing the component count in wireless devices.

Applications

  • Wireless local loop (WLL) systems
  • Fixed wireless access (FWA)
  • ISM band transceivers
  • Cordless phones
  • Wireless data applications
  • Security systems

Features

  • Integrated Transceiver: Includes both transmitter and receiver functions on a single chip.
  • Fractional-N Synthesizer: Allows for flexible frequency generation with fine resolution.
  • Low Phase Noise: Ensures high signal quality and minimizes interference.
  • Programmable Channel Bandwidth: Adapts to different communication standards and channel requirements.
  • Low Power Consumption: Extends battery life in portable applications.
  • Compact Package: Enables small form-factor designs.

Benefits

  • Reduced Bill of Materials (BOM): Integration of multiple functions reduces the number of external components required.
  • Faster Time to Market: Simplified design and reduced component count accelerate product development cycles.
  • Improved System Performance: Low phase noise and high linearity contribute to better signal quality and range.
  • Extended Battery Life: Low power consumption is crucial for portable and battery-powered devices.
  • Smaller Product Size: Enables the development of smaller and more compact wireless devices.
  • Increased Design Flexibility: Programmable features allow for customization and adaptation to different applications.

Technical Specifications

Key technical specifications include operating frequency range, output power, receiver sensitivity, phase noise characteristics, supply voltage requirements, and power consumption figures. Consult the Qorvo datasheet for the RFFC2072 for detailed and precise specifications.

In summary, the RFFC2072 is a versatile and high-performance RF front-end IC suitable for a wide range of wireless communication applications. Its integration, low power consumption, and programmable features make it an excellent choice for simplifying design and improving system performance.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Lowest to $60.7881
ECAD model for HMC584LP5
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28QFN
Lowest to $104.4211
ECAD model for HMC649ALP6E
M/A-Com Technology Solutions
DRIVER,SPST,HYBRID
Need more? Email Us
ECAD model for MADRCC0006TR
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR
Analog Devices Inc.
IC MMIC VCO HBT W/BUFFER 24-QFN
Lowest to $44.3182
ECAD model for HMC430LP4ETR
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Lowest to $112.2527
ECAD model for LTM9004IV-AA#PBF
Analog Devices Inc.
IC PHASE SHIFTER ANALOG 24-QFN
Lowest to $67.4110
ECAD model for HMC932LP4ETR
Texas Instruments
IC RF DETECT / RF IC Transceiver General Purpose 76GHz ~ 81GHz SPI Interface 161-FC/CSP (10.4x10.4)
Lowest to $56.4068
ECAD model for AWR1843ABGABLQ1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention