EN
  • EN
  • DE

RF9830

Part No RF9830
Manufacturer RF Micro Devices
Catalog RF Amplifiers
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

P1dB 33 dBm
RoHS Compliant
Test Frequency 1.3 GHz
Win Source Part Number 1176911-RF9830
Categories RF Amplifiers
Manufacturer RF Micro Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF9830 CAD Model

Description

The RF Micro Devices RF9830 is a high-efficiency power amplifier module designed for WLAN 802.11a/b/g/n applications in the 2.4 GHz and 5 GHz bands. This module integrates a power amplifier, power detector, and transmit/receive switch, providing a compact and highly integrated solution for wireless connectivity.

Applications:

  • Wireless Routers: Providing the power amplification needed for wireless signal transmission in home and office routers.
  • Wireless Access Points: Enhancing the range and signal strength of access points in public and private networks.
  • Wireless Network Interface Cards (NICs): Integrating into laptop and desktop computers for wireless connectivity.
  • Wireless Repeaters: Extending the range of existing wireless networks.
  • IoT Devices: Enabling wireless communication in Internet of Things (IoT) devices.
  • Mobile Devices: Increasing the transmit power in smartphones and tablets.

Features:

  • Integrated Power Amplifier: Provides efficient power amplification for WLAN signals.
  • Integrated Power Detector: Monitors the output power level for accurate power control.
  • Integrated Transmit/Receive Switch: Allows for seamless switching between transmit and receive modes.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Compact Size: Small form factor for easy integration into wireless devices.
  • 2.4 GHz and 5 GHz Band Support: Operates in both the 2.4 GHz and 5 GHz WLAN bands.

Benefits:

  • Extended Wireless Range: Amplifies the wireless signal, increasing the range of wireless networks.
  • Improved Signal Strength: Enhances the signal strength for reliable wireless connectivity.
  • Reduced Power Consumption: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Simplified Design: Integrated functions simplify the design and reduce the component count.
  • Cost-Effective: Reduces overall system cost due to integrated functionality.
  • Faster Time-to-Market: Reduces design and development time.

Additional Details:

The RF9830 is typically controlled via a digital interface, allowing for power control and mode selection. Key specifications include output power, gain, efficiency, and operating voltage. The module is designed to meet the requirements of various WLAN standards, including 802.11a, 802.11b, 802.11g, and 802.11n. Refer to the manufacturer's datasheet for detailed electrical characteristics, application circuits, and thermal considerations.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
RF Micro Devices
IC Driver Amp
Lowest to $1.6320
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2523 $67.5690
65+ $1.8480 $120.1200
100+ $1.7903 $179.0300
135+ $1.7325 $233.8875
175+ $1.6748 $293.0900
235+ $1.5015 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 507 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess