EN
  • EN
  • DE

RF7413TR7

Part No RF7413TR7
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835338-RF7413TR7
Ultra Librarian 3D Model Ultra Librarian RF7413TR7 CAD Model

Description

The RF7413TR7, manufactured by RF Micro Devices (now Qorvo), is a WCDMA/HSUPA Front End Module (FEM). This module is designed to provide a complete transmit solution for WCDMA bands, integrating key components into a single package, which simplifies the design process and improves performance in cellular devices.

Applications

  • WCDMA/HSUPA Mobile Phones
  • 3G Data Cards and Modems
  • Cellular-enabled Tablets
  • IoT Devices using 3G Connectivity

Features

  • Integrated Power Amplifier (PA), Duplexer, and Antenna Switch
  • High Efficiency Power Amplifier for extended battery life
  • Low Insertion Loss Duplexer for improved signal quality
  • Small Form Factor for compact device designs
  • WCDMA Band Support

Benefits

  • Reduced PCB area and component count, simplifying manufacturing.
  • Improved talk time and standby time due to the high efficiency PA.
  • Enhanced signal quality, reducing dropped calls and improving data rates.
  • Faster time to market with a pre-integrated solution.

Additional Details

The RF7413TR7 is designed for WCDMA (Wideband Code Division Multiple Access) and HSUPA (High-Speed Uplink Packet Access) bands. The integrated power amplifier (PA) provides robust transmit power with optimized efficiency. The duplexer separates the transmit and receive signals, and the antenna switch provides band selection. It’s designed for surface-mount assembly and requires careful impedance matching for optimal performance. Refer to the manufacturer's datasheet for detailed specifications, including operating voltage, temperature range, and RF performance characteristics. The device operates in a specified voltage range, typically around 3 to 5 volts, and is designed to handle a specific range of input power levels. Proper thermal management is crucial for maintaining the device's performance and reliability.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,016 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess