EN
  • EN
  • DE

XAL6060-223MEC

Part No XAL6060-223MEC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843837-XAL6060-223MEC
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 22µH
Tolerance ±20%
Current Rating (Amps) 5A
Current - Saturation (Isat) 5.6A
Shielding Shielded
DC Resistance (DCR) 60.63mOhm Max
Frequency - Self Resonant 9MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.258" L x 0.250" W (6.56mm x 6.36mm)
Height - Seated (Max) 0.240\
Ultra Librarian 3D Model Ultra Librarian XAL6060-223MEC CAD Model

Description

The Coilcraft XAL6060-223MEC is a rugged, magnetically shielded power inductor designed for high-current applications. It provides excellent current handling capabilities and low DC resistance, making it suitable for use in DC-DC converters, power supplies, and filters. Its shielded construction minimizes electromagnetic interference (EMI), ensuring stable and reliable performance in sensitive electronic circuits. The inductor is designed to withstand harsh environmental conditions, making it suitable for industrial and automotive applications.

Applications

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • EMI Filtering: Utilized in EMI filters to suppress unwanted noise and interference.
  • Automotive Electronics: Applied in automotive systems for power management and signal conditioning.
  • Industrial Equipment: Integrated into industrial control systems for reliable power delivery.

Features

  • Magnetically Shielded: Minimizes EMI and improves circuit stability.
  • High Current Handling: Capable of handling large DC currents without saturation.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Rugged Construction: Designed to withstand harsh environmental conditions.
  • Surface Mount Technology (SMT): Facilitates easy and efficient assembly.

Benefits

  • Improved Efficiency: Reduces power dissipation, leading to enhanced energy efficiency.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring stable operation.
  • Enhanced Reliability: Provides stable and reliable performance under various operating conditions.
  • Compact Design: Enables integration into small form-factor devices.
  • Simplified System Design: Easy to implement in various power management circuits.

Additional Details

The XAL6060-223MEC is typically available in a surface mount package designed for automated assembly. Its electrical characteristics include a specified inductance value, saturation current, and DC resistance. The inductor is designed to meet stringent industry standards for performance and reliability. Coilcraft provides detailed datasheets and application notes to assist engineers in integrating the inductor into their designs. The device is also RoHS compliant, meaning it is free from hazardous substances, adhering to environmental regulations.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0888 $52.5096
35+ $2.8933 $101.2655
54+ $2.7955 $150.9570
77+ $2.6000 $200.2000
100+ $2.5023 $250.2300
125+ $2.4046 $300.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess