EN
  • EN
  • DE

MT5656RJ-L-92.R2

Part No MT5656RJ-L-92.R2
Manufacturer Multi-Tec
Catalog Misc Products
Description MODEM RJ-11 V.92 SRL DATA 3.3V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Networking Solutions - Gateways, Routers
Mfr Multi-Tec
Package Tray
Product Status Obsolete
Interface Serial
Voltage - Supply 3.3V
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN 5A991B2
HTSUS 8517.62.0010
Win Source Part Number 245898-MT5656RJ-L-92.R2
Ultra Librarian 3D Model Ultra Librarian MT5656RJ-L-92.R2 CAD Model

Description

The MT5656RJ-L-92.R2 is a networking solution gateway/router from Multi-Tec.

  • Function: Networking solution gateway/router
  • Package: Tray
  • Interface: Serial interface communication
  • Supply Voltage: 3.3V
  • Application: Various networking applications
  • Features: Reliable and secure network connectivity
  • Ideal for: Use in harsh environments
  • Product Status: Obsolete
  • Performance: Still provides reliable performance and can be used in existing systems
  • Description: Versatile networking solution that ensures seamless connectivity and efficient data transmission

You May Also Be Interested in

HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess