EN
  • EN
  • DE

RF3159GTR13

Part No RF3159GTR13
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835277-RF3159GTR13
Ultra Librarian 3D Model Ultra Librarian RF3159GTR13 CAD Model

Description

The RF3159GTR13 is a high-power, high-efficiency linear power amplifier designed for use in various wireless communication systems. Manufactured by RF Micro Devices (now Qorvo), this amplifier is optimized for performance in demanding applications where linearity and power efficiency are crucial. The 'TR13' suffix typically indicates a specific packaging or tape and reel option for automated assembly.

Applications:

  • Cellular Infrastructure: Used in base stations to amplify signals for mobile communication.
  • Wireless Data Transmission: Employed in systems requiring robust and linear amplification for reliable data transfer.
  • Public Safety Radios: Integrated into communication devices for emergency services, ensuring clear and amplified signal transmission.
  • Test and Measurement Equipment: Utilized in signal generators and analyzers for accurate and linear signal amplification.

Features:

  • High Power Output: Delivers substantial power amplification for extended range and coverage.
  • High Efficiency: Designed for optimal power consumption, reducing heat dissipation and improving overall system efficiency.
  • Excellent Linearity: Maintains signal integrity and minimizes distortion, crucial for accurate data transmission.
  • Compact Size: Allows for integration into space-constrained devices and systems.
  • Tape and Reel Packaging (TR13): Suitable for automated assembly processes.

Benefits:

  • Extended Communication Range: The high power output ensures reliable communication over greater distances.
  • Improved Signal Quality: The excellent linearity minimizes signal distortion, leading to clearer and more reliable communication.
  • Reduced Power Consumption: The high efficiency design minimizes power waste, extending battery life in portable devices.
  • Simplified System Design: Integrated matching circuits reduce the need for external components, simplifying the design process.
  • Automated Assembly: TR13 packaging facilitates efficient and cost-effective manufacturing.

Additional Details:

The RF3159GTR13 typically operates within a specific frequency range, often in the cellular or ISM bands. Its performance characteristics, such as gain, power output, and efficiency, are often specified under particular operating conditions, including voltage, temperature, and frequency. The amplifier's linearity is usually measured by metrics like Adjacent Channel Power Ratio (ACPR) or Error Vector Magnitude (EVM), which quantify the level of distortion introduced by the amplifier.

Designers should consult the datasheet for the RF3159GTR13 to obtain precise specifications and application guidelines. This will provide detailed information regarding bias conditions, matching networks, and thermal management considerations to ensure optimal performance and reliability. The 'TR13' designation specifically relates to the packaging for automated pick-and-place assembly.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,933 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess