EN
  • EN
  • DE

TPS3711DDCT

Part No TPS3711DDCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-THIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Package Tape & Reel
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package SOT-23-THIN
Base Product Number TPS3711
Other Names TEXTISTPS3711DDCT,296-43315-1,296-43315-2,296-43315-6,2156-TPS3711DDCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250928-TPS3711DDCT
Ultra Librarian 3D Model Ultra Librarian TPS3711DDCT CAD Model

Description

The TPS3711DDCT is a versatile and precise voltage detector integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC is engineered to monitor over-voltage and under-voltage conditions, ensuring reliable operation and protection for various electronic applications. Its compact form factor and high accuracy make it an ideal solution for a broad range of products, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Wide Voltage Range: The TPS3711DDCT can monitor threshold voltages from 0.4 V to 5.5 V, accommodating a variety of power supply configurations.
  • High Accuracy: With a precision threshold accuracy of ±0.5%, this IC provides reliable monitoring, which is critical for sensitive electronic systems.
  • Adjustable Thresholds: Users can set the over-voltage and under-voltage thresholds using external resistive dividers, allowing for tailored protection based on specific application needs.
  • Low Quiescent Current: The device features a low current consumption of 6.5 µA (typical), which is advantageous for battery-powered applications where power efficiency is paramount.
  • Fast Response Time: The TPS3711DDCT offers a rapid response time, quickly reacting to voltage changes and triggering protective measures when necessary.

Applications

  • Power Supply Monitoring
  • Battery Management Systems
  • Automotive Electronics
  • Industrial Equipment
  • Portable Consumer Electronics

Package and Availability

The TPS3711DDCT comes in a small, surface-mount, 6-pin SOT-23 package, which is suitable for space-constrained applications. It is available for order through Texas Instruments and authorized distributors, ensuring easy integration into product designs.

Conclusion

With its combination of features such as adjustable voltage thresholds, high accuracy, and low power consumption, the TPS3711DDCT from Texas Instruments stands out as a high-performance solution for voltage detection and system protection. Its flexibility and reliability make it an essential component for designers looking to safeguard their electronic systems against voltage anomalies.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4962 $52.3670
85+ $1.2277 $104.3545
130+ $1.1893 $154.6090
175+ $1.1509 $201.4075
225+ $1.1126 $250.3350
305+ $0.9975 $304.2375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess