EN
  • EN
  • DE

SL1TTE5L11F

Part No SL1TTE5L11F
Manufacturer KOA Speer
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837892-SL1TTE5L11F
Ultra Librarian 3D Model Ultra Librarian SL1TTE5L11F CAD Model

Description

The SL1TTE5L11F is a chip resistor manufactured by KOA Speer. It is a part of their general-purpose thick film chip resistor series, known for their reliability and stable performance in various electronic applications. This resistor is designed for surface mount technology (SMT), which allows for efficient and automated assembly on printed circuit boards.

Applications

  • Consumer Electronics: Used in TVs, audio equipment, and home appliances.
  • Industrial Equipment: Found in control systems, power supplies, and instrumentation.
  • Automotive Electronics: Employed in automotive control modules and sensor circuits.
  • Telecommunications: Used in network devices, modems, and communication equipment.
  • Computing Devices: Integrated in PCs, laptops, and peripherals.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Thick Film Construction: Provides stable and reliable performance.
  • Compact Size: Small form factor for space-saving designs.
  • High Reliability: Robust construction ensures long-term stability.
  • Wide Resistance Range: Available in a variety of resistance values to meet diverse needs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Efficient Assembly: SMT design reduces assembly time and costs.
  • Stable Performance: Thick film technology ensures consistent resistance values.
  • Space Saving: Small size allows for high-density board layouts.
  • Long-Term Reliability: Robust construction minimizes failure rates.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SL1TTE5L11F resistor has a resistance value of 5.11 Ohms and a tolerance of ±1%. The power rating is typically 0.063W (1/16W), making it suitable for low-power applications. It is available in a 0402 package size (1.0mm x 0.5mm), which allows for high-density placement on printed circuit boards. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C, indicating its stability over a wide temperature range.

The resistor is designed to operate within a temperature range of -55°C to +155°C, making it suitable for use in harsh environments. The SL1TTE5L11F is commonly used in voltage dividers, current limiting circuits, and pull-up/pull-down resistors. KOA Speer provides detailed datasheets with comprehensive specifications, including resistance values, tolerances, power ratings, and temperature coefficients.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess