EN
  • EN
  • DE

SKY78141-17

Part No SKY78141-17
Manufacturer Skyworks Solutions Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837858-SKY78141-17
Ultra Librarian 3D Model Ultra Librarian SKY78141-17 CAD Model

Description

The SKY78141-17 from Skyworks Solutions Inc. is a multimode multiband (MMMB) front-end module (FEM) that supports 2G, 3G, and 4G LTE cellular standards. This compact module integrates several key components, including a power amplifier (PA), antenna switch, low noise amplifier (LNA), and filters, all within a single package. The SKY78141-17 is designed to simplify the RF front-end design for mobile devices and improve overall system performance.

Applications

  • Mobile Phones (Smartphones, Feature Phones)
  • Cellular IoT Devices
  • Tablets
  • Data Cards

Features

  • Multimode, multiband operation (2G/3G/4G LTE)
  • Integrated Power Amplifier (PA)
  • Integrated Antenna Switch
  • Integrated Low Noise Amplifier (LNA)
  • Integrated Filters for harmonic rejection and interference mitigation
  • Compact Package Size
  • High Efficiency
  • Low insertion loss
  • High Linearity

Benefits

  • Simplified RF Front-End Design: The integration of multiple components into a single module reduces the number of external components required, simplifying the design process and reducing board space.
  • Improved Performance: The integrated PA, LNA, and filters are optimized to work together, resulting in improved overall system performance, including better transmit power, receiver sensitivity, and signal quality.
  • Reduced Bill of Materials (BOM) Cost: By integrating multiple components into a single module, the SKY78141-17 helps to reduce the overall BOM cost of the device.
  • Faster Time to Market: The simplified design process and reduced component count can help to accelerate the time to market for new mobile devices.
  • Enhanced Reliability: The module is designed and manufactured to meet the stringent reliability requirements of mobile devices.
  • Lower power consumption: Optimised for efficiency in various operating modes, extending battery life.

Additional Details

The SKY78141-17 is typically used in mobile devices that need to support a wide range of cellular frequencies and standards. The integrated filters help to reject unwanted signals and interference, improving the overall performance of the device. The compact package size makes it suitable for use in small form factor devices.

Specific technical specifications include operating frequency bands, transmit power levels, receiver sensitivity, and current consumption. It's designed to meet stringent regulatory requirements for cellular devices.

You May Also Be Interested in

American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess