EN
  • EN
  • DE

UPC78L12T-E2-AZ

Part No UPC78L12T-E2-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 3 Terminal Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102588-UPC78L12T-E2-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC78L12T-E2-AZ CAD Model

Description

The UPC78L12T-E2-AZ is a three-terminal positive voltage regulator manufactured by Renesas Electronics America. This low-current regulator is designed to provide a fixed 12V output voltage with good accuracy and stability. It is typically used in applications where a low current, regulated voltage is needed, such as in small electronic devices or as a reference voltage source.

Applications

  • Low-Current Power Supplies: Used in applications requiring a regulated 12V supply at low current.
  • Reference Voltage Source: Provides a stable 12V reference voltage for various circuits.
  • Portable Devices: Suitable for use in battery-powered devices where low power consumption is critical.
  • Microcontroller Power: Powers microcontrollers and related circuitry.
  • Sensor Power: Provides regulated power for sensors and transducers.

Features

  • Fixed 12V Output: Provides a stable and accurate 12V output voltage.
  • Low Output Current: Designed for low-current applications (typically up to 100mA).
  • Three-Terminal Design: Simple three-terminal configuration for easy integration.
  • Internal Current Limiting: Includes internal current limiting to protect against overloads.
  • Thermal Shutdown: Features thermal shutdown protection to prevent overheating.

Benefits

  • Stable Voltage Supply: Ensures a consistent and reliable power supply for low-current applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits, streamlining the design process.
  • Protection Against Overload: Internal current limiting protects against overload conditions.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation at low currents.

Additional Details

The UPC78L12T-E2-AZ typically requires a minimum input voltage of around 14.5V to maintain a stable 12V output. The maximum input voltage is generally around 30V. This regulator is commonly available in a TO-92 package. The datasheet should be consulted for accurate specifications, thermal derating information, and recommended application circuits. Since it's a low current regulator, heat sinking is usually not required, but proper thermal management should still be considered based on the application environment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
U-blox
Lowest to $110.7143
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess