EN
  • EN
  • DE

HFD3110

Part No HFD3110
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (F - I)
Description Type Hfd, 3 Pole, 110A Trip, 600V Class, 65Ka At 480V, Load
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062664-HFD3110
Categories OEM Parts(F-I)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD3110 CAD Model

Description

The Eaton/Cutler Hammer HFD3110 is a miniature circuit breaker designed to provide reliable overcurrent protection in various electrical systems. It is part of the HFD series, known for its compact size and robust performance. This breaker is commonly used in panelboards, control panels, and other electrical distribution equipment to protect circuits from damage caused by overloads and short circuits.

Applications

  • Panelboards: Installed in residential, commercial, and industrial panelboards for branch circuit protection.
  • Control panels: Used in industrial control panels to protect sensitive electronic equipment.
  • HVAC systems: Provides overcurrent protection for heating, ventilation, and air conditioning equipment.
  • Power supplies: Integrated into power supplies to protect against overload conditions.
  • Lighting circuits: Used to protect lighting circuits in commercial and industrial buildings.

Features

  • Compact size: Allows for high-density mounting in electrical panels.
  • Thermal-magnetic trip mechanism: Provides both overload and short circuit protection.
  • Quick trip response: Minimizes the duration of fault currents, reducing potential damage.
  • High interrupting capacity: Capable of safely interrupting high-level fault currents.
  • Visible trip indication: Provides clear indication of tripped status for easy troubleshooting.
  • DIN rail mounting: Facilitates easy installation and removal on standard DIN rails.

Benefits

  • Enhanced circuit protection: Prevents damage to electrical equipment and wiring due to overloads and short circuits.
  • Improved safety: Reduces the risk of electrical fires and other hazards.
  • Reduced downtime: Quick trip response minimizes the impact of fault conditions.
  • Simplified installation: DIN rail mounting allows for easy and efficient installation.
  • Easy troubleshooting: Visible trip indication simplifies fault diagnosis and repair.

Additional Details

The HFD3110 is a 3-pole circuit breaker with a current rating of 10 amps. It is designed for use in systems with a voltage rating of up to 240VAC. The thermal-magnetic trip mechanism provides reliable protection against both overload and short circuit conditions. The interrupting capacity is typically rated at 10kA, ensuring that the breaker can safely interrupt high-level fault currents. This breaker is UL listed and CSA certified, ensuring compliance with industry safety standards.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess