EN
  • EN
  • DE

SLG4K4829VTR

Part No SLG4K4829VTR
Manufacturer Renesas Electronics America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969405-SLG4K4829VTR
Categories OEM Parts( S )
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLG4K4829VTR CAD Model

Description

The SLG4K4829VTR is a configurable mixed-signal matrix from Renesas Electronics America, belonging to their GreenPAK family of programmable devices. It offers a versatile and cost-effective solution for implementing a variety of custom circuit functions within a single integrated circuit. This device allows designers to integrate numerous discrete components and standard logic into a small, low-power IC, reducing board space and BOM costs.

Applications:

  • Consumer electronics: Used in wearables, mobile devices, and home appliances for custom logic and power management functions.
  • Industrial control: Implemented in sensors, motor control, and automation systems for signal conditioning and control logic.
  • IoT devices: Employed in smart sensors, asset trackers, and connected devices for power management, data acquisition, and custom logic.
  • Medical devices: Integrated in portable medical devices and diagnostic equipment for analog and digital signal processing.
  • Automotive applications: Used in body control modules, lighting control, and sensor interfaces.

Features:

  • Configurable analog and digital resources: Includes analog comparators, ADCs, DACs, op-amps, counters, delays, and logic gates.
  • Non-volatile memory (NVM): Stores the configuration data, allowing the device to be programmed and reprogrammed multiple times.
  • Low power consumption: Designed for battery-powered applications with ultra-low standby current.
  • Small form factor: Available in compact packages, minimizing board space requirements.
  • I2C interface: Facilitates communication with microcontrollers and other system components.
  • Flexible routing matrix: Enables complex signal routing and interconnection between internal resources.

Benefits:

  • Reduced BOM costs: Integrates multiple discrete components into a single IC, lowering the overall bill of materials.
  • Improved system performance: Optimizes signal processing and control logic for enhanced performance.
  • Faster time-to-market: Simplifies the design process with a user-friendly development environment.
  • Lower power consumption: Extends battery life in portable and energy-sensitive applications.
  • Smaller board size: Reduces the overall footprint of the circuit board.
  • Increased design flexibility: Allows for customization and adaptation to specific application requirements.

Additional Details:

The SLG4K4829VTR operates over a wide voltage range, typically from 1.8V to 5.5V. The device is programmed using Renesas' GreenPAK Designer software, a free GUI-based development tool. This software provides a drag-and-drop interface for configuring the internal resources and defining the desired functionality. The SLG4K4829VTR is available in various package options, including STQFN and WLCSP. It's often used to create custom analog front-ends, sensor interfaces, and power management circuits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess