EN
  • EN
  • DE

ADC08DL500CIVV/NOPB

Part No ADC08DL500CIVV/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 500MSPS 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 8
Sampling Rate 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration MUX-S/H-ADC
Number of Converters 2
Architecture Folding Interpolating
Reference Type Internal
Operating Supply Voltage 1.8 V ~ 2 V
Voltage - Supply, Digital 1.8 V ~ 2 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 767729-ADC08DL500CIVV/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name ADC08DL500
Introduction Date March 25, 2011
ECCN 3A001.a.5.a.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADC08DL500CIVV/NOPB CAD Model

Description

Product Overview: ADC08DL500CIVV/NOPB

The ADC08DL500CIVV/NOPB is a high-performance, low-power, 8-bit dual-channel analog-to-digital converter (ADC) developed by Texas Instruments. This cutting-edge component is designed to meet the rigorous demands of applications requiring high bandwidth and dynamic range, such as medical imaging, test and measurement equipment, and communication systems.

Key Features

  • High-Speed Dual ADC: The ADC08DL500CIVV/NOPB operates at a conversion rate of up to 500 MSPS (Mega Samples Per Second), providing rapid data acquisition for real-time processing needs.
  • Resolution: With an 8-bit resolution, the ADC offers a balanced trade-off between high-speed operation and resolution, making it suitable for a variety of high-speed signal processing tasks.
  • Low Power Consumption: Optimized for power efficiency, this ADC minimizes power consumption, which is critical for portable and battery-operated devices.
  • Input Flexibility: It features a flexible input range and can accommodate differential inputs, thus providing improved noise immunity and signal integrity.
  • Integrated Features: The device includes an on-chip track-and-hold circuit and a voltage reference, which simplify system design and reduce the need for external components.

Performance and Reliability

The ADC08DL500CIVV/NOPB is characterized by its exceptional performance, offering a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) that ensure accurate signal conversion and high-quality output data. Its robust design is built for reliability and consistent performance, even in harsh industrial environments.

Applications

With its dual-channel configuration, the ADC08DL500CIVV/NOPB is well-suited for parallel processing applications where multiple signal paths require simultaneous digitization. It is ideal for:

  • High-speed data acquisition systems
  • Wireless and wired broadband communication
  • Radar and satellite communication systems
  • Medical imaging devices like MRI and CT scanners
  • Digital oscilloscopes and spectrum analyzers

As a testament to Texas Instruments' commitment to quality, the ADC08DL500CIVV/NOPB is available in a robust package that ensures long-term reliability. The device's part number suffix, 'NOPB', indicates that it is provided in a lead-free package, making it an environmentally friendly choice for modern electronic systems.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.5129 $89.5129
2+ $86.6254 $173.2508
3+ $83.7379 $251.2137
4+ $75.0754 $300.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess