EN
  • EN
  • DE

INTEL SRFBC - INTEL Gold 5215 (2.5GHz - 10C) CPU

Part No INTEL SRFBC - INTEL Gold 5215 (2.5GHz - 10C) CPU
Manufacturer Intel
Catalog CPU
Description INTEL Gold 5215 (2.5GHz - 10C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423383-INTEL SRFBC - INTEL Gold 5215 (2.5GHz - 10C) CPU
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRFBC - INTEL Gold 5215 (2.5GHz - 10C) CPU CAD Model

Description

The Intel Gold 5215 CPU, designated as SRFBC, is a key component within Intel's prestigious Second Generation Xeon Scalable processor lineup, specifically designed to meet the demands of enterprise-grade computing and data centers. This processor operates at a base frequency of 2.5GHz, featuring 10 cores and 20 threads, making it well-suited for applications requiring high levels of parallel processing. With a 13.75MB smart cache, it efficiently processes large data sets, improving performance in complex computational tasks and minimizing bottlenecks in high-load scenarios. The Gold 5215 also has a thermal design power (TDP) of 85 watts, reflecting its balance between performance and power efficiency. This lower TDP is advantageous for densely packed servers and environmentally conscious operations aiming to reduce energy consumption. It supports Intel’s Hyper-Threading Technology, enabling better multi-tasking by allowing each processor core to handle two tasks simultaneously. This CPU's inclusion of Intel Turbo Boost Technology enhances its ability to dynamically increase clock speed under demanding tasks, improving performance when needed. The Gold 5215 is optimized for a wide range of server deployments, including medium to large-sized databases, enterprise-level applications, and virtualized environments, offering a blend of performance, energy efficiency, and reliability for business-critical workloads.

You May Also Be Interested in

Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Intel
CM8070104423707SRH6F Intel CPU - Central Processing Units Intel Core i3-10100TE Processor (6M Cache, up to 3.60 GHz) FC-LGA14C, Tray datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel GOLD 6230 2.10GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess