EN
  • EN
  • DE

RQA0002DNSTB-E

Part No RQA0002DNSTB-E
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components
Description Silicon N-Channel MOS FET | MOSFET N-CH HWSON2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Renesas Electronics America
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 16V
Id - Continuous Drain Current 3.8A
Gate Source Voltage(th) (Maximum) at Id 750mV at 1mA
Gate Source Voltage (Maximum) ±5V
Power Dissipation (Maximum) 15W
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 2-HWSON (5x4)
Manufacturer Package 3-DFN Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 298711-RQA0002DNSTB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RQA0002DNSTB-E CAD Model

Description

The RQA0002DNSTB-E is a MOSFET technology product from Renesas Electronics America.

  • Mounting Style: SMD
  • Transistor Polarity: N-Channel
  • The product is a discrete semiconductor product and has a supplier device package of 2-HWSON (5x4).
  • Power Dissipation (Maximum): 15W
  • Popularity: medium
  • The supply and demand status is limited and has a manufacturer pack quantity of 2,000.
  • MSL Level: 1 (Unlimited)
  • Vds - Drain-Source Breakdown Voltage: 16V
  • Id - Continuous Drain Current: 3.8A
  • Gate Source Voltage (Maximum): ±5V

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER RGLTR DIM 8TDFN
Lowest to $2.1507
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
Lowest to $2.2869
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess