EN
  • EN
  • DE

TFA9874UK/N1AZ

Part No TFA9874UK/N1AZ
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 3.6W/8Ohm Pdm I/o Speaker Driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966728-TFA9874UK/N1AZ
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA9874UK/N1AZ CAD Model

Description

Introducing the NXP TFA9874UK/N1AZ Audio Amplifier

Enhance your audio experience with the cutting-edge TFA9874UK/N1AZ from NXP Semiconductors. This high-efficiency, low-power audio amplifier is part of NXP's renowned audio solutions, designed to deliver exceptional sound quality for a wide range of applications. Whether you're developing a smartphone, a portable speaker, or any other compact audio device, the TFA9874UK/N1AZ is engineered to provide superior audio performance.

Key Features

  • High Efficiency: The TFA9874UK/N1AZ features a Class-D output stage with a high-efficiency rate, ensuring minimal power loss and extended battery life for portable devices.
  • Low Power Consumption: This amplifier is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is crucial.
  • Superior Sound Quality: With its advanced digital signal processing, the TFA9874UK/N1AZ delivers crystal-clear audio, enhancing the listening experience with rich bass and pristine highs.
  • Compact Design: The small footprint of the TFA9874UK/N1AZ makes it a perfect choice for applications where space is at a premium, without compromising on audio quality.
  • Integrated Protection: The device includes built-in protection features such as overtemperature and short-circuit protection, ensuring reliability and longevity.

Applications

The versatility of the TFA9874UK/N1AZ allows it to be used in a multitude of audio applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Speakers
  • Portable Media Players
  • Laptop and Desktop Computers
  • Home Entertainment Systems

Technical Specifications

The TFA9874UK/N1AZ boasts impressive technical specifications that cater to the needs of the most demanding audio applications:

  • Output Power: Configurable based on application requirements
  • Signal-to-Noise Ratio (SNR): High SNR for clear audio reproduction
  • Total Harmonic Distortion (THD): Low THD for accurate sound output
  • Supply Voltage Range: Designed to operate over a wide range of voltages

With its combination of high efficiency, low power consumption, and exceptional audio quality, the NXP TFA9874UK/N1AZ stands out as a superior audio amplifier solution for your next-generation audio devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess