EN
  • EN
  • DE

TAS5751MDCAR

Part No TAS5751MDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 25W 48HTSSOP / Digital Input Audio Power Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 25W x 2 at 8Ohm
Supply Voltage (V) 3V ~ 3.6V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTSSOP
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806819-TAS5751MDCAR
Ultra Librarian 3D Model Ultra Librarian TAS5751MDCAR CAD Model

Description

Product Overview: TAS5751MDCAR by Texas Instruments

The TAS5751MDCAR is a sophisticated audio solution from Texas Instruments, designed to deliver high-quality sound with exceptional efficiency. This integrated circuit is part of TI's PurePath™ Smart Amp technology line and is tailored for use in digital audio systems that require high fidelity and low power consumption.

Key Features

  • Advanced Audio Processing: The TAS5751MDCAR incorporates a high-performance audio processor capable of executing advanced algorithms for speaker protection and audio enhancement. This ensures crystal-clear sound quality even at high volumes.
  • Efficient Class-D Operation: As a Class-D amplifier, it offers greater power efficiency compared to traditional amplifiers, making it ideal for battery-powered devices or energy-conscious applications.
  • Multiple Audio Inputs: It supports a variety of audio inputs including I2S, TDM, and analog inputs, providing versatility and ease of integration into existing audio systems.
  • Integrated Feedback: The device features integrated speaker voltage and current feedback, which allows for real-time monitoring and control of the audio output to prevent speaker damage.

Applications

The TAS5751MDCAR is well-suited for a wide range of audio applications. These include but are not limited to:

  • Wireless speakers
  • Soundbars
  • Docking stations
  • Home theater systems
  • TV audio systems

Technical Specifications

Some of the technical specifications for the TAS5751MDCAR include:

  • Output Power: Up to 20 W into an 8-Ω load
  • Signal-to-Noise Ratio (SNR): 102 dB
  • Total Harmonic Distortion (THD): < 0.1%
  • Supply Voltage: 4.5 V to 26.4 V

With its robust feature set and high-quality audio output, the TAS5751MDCAR from Texas Instruments represents a premier choice for designers looking to enhance their audio systems with a reliable and powerful audio amplifier.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2569 $50.0955
475+ $0.2108 $100.1300
735+ $0.2042 $150.0870
1,015+ $0.1976 $200.5640
1,310+ $0.1910 $250.2100
1,755+ $0.1713 $300.6315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess