EN
  • EN
  • DE

SN65LVDS104DG4

Part No SN65LVDS104DG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 16SOIC / Buffer, Multiplexer 1 x 1:4 Channel 400Mbps 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 3.1ns
Capacitance - Input 3 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 23mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 65LVDS104
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260929-SN65LVDS104DG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS104DG4 CAD Model

Description

The SN65LVDS104DG4 is a state-of-the-art device from Texas Instruments, designed to cater to the demanding needs of high-speed data transmission. This remarkable product is a 4-channel LVDS repeater that ensures reliable data communication by extending the reach of LVDS signals through cables and PCB traces. It is an ideal solution for applications requiring high-speed data transfer over long distances with minimal signal degradation.

Key Features

  • High-Speed Data Transmission: The SN65LVDS104DG4 supports signaling rates up to 400 Mbps per channel, making it suitable for rapid data transfer applications.
  • LVDS Repeater Functionality: With its repeater function, it can regenerate the LVDS signal to extend the transmission distance without compromising signal integrity.
  • Low Power Consumption: The device is designed for efficiency, with a typical power consumption of only 100 mW per channel when active, helping to minimize the overall power requirement of the system.
  • Robust Protection: It includes fail-safe circuitry that ensures a high impedance state on the receiver output upon loss of input signal, providing additional protection and reliability.
  • Wide Operating Temperature Range: The SN65LVDS104DG4 is operational over an extensive temperature range from -40°C to +85°C, making it versatile for various industrial environments.

Applications

The versatility of the SN65LVDS104DG4 makes it an excellent choice for a wide array of applications, including:

  • Telecommunications infrastructure
  • Data communication systems
  • Networking equipment
  • High-speed backplane interconnects
  • Computer peripherals
  • Industrial control and automation

Quality and Compliance

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN65LVDS104DG4 is RoHS compliant and is manufactured under TI's quality management system, ensuring reliability and performance for critical applications.

With its robust design, advanced features, and proven performance, the SN65LVDS104DG4 from Texas Instruments stands out as a superior choice for designers and engineers looking to enhance their high-speed data communication systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
2.5 Gbps / 5 Gbps 4 Lane Signal Buffers and Repeaters / IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,111 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess