EN
  • EN
  • DE

CP7126ATT

Part No CP7126ATT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description Semiconductor Other
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1052973-CP7126ATT
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CP7126ATT CAD Model

Description

The CP7126ATT, manufactured by Cypress Semiconductor Corp, is a high-performance Field Programmable Gate Array (FPGA) designed for a wide range of embedded applications. FPGAs are semiconductor devices that are based around a matrix of configurable logic blocks (CLBs) connected via programmable interconnects. This architecture allows FPGAs to be customized post-manufacturing to implement any digital circuit. The CP7126ATT provides a flexible and efficient solution for prototyping and implementing custom digital logic.

Applications

  • Digital Signal Processing (DSP): Implementing custom filters, transforms, and other DSP algorithms.
  • Image and Video Processing: Acceleration of image and video processing tasks such as encoding, decoding, and object detection.
  • Networking and Communications: Implementing custom communication protocols, network interfaces, and packet processing.
  • Industrial Automation: Controlling machinery, managing sensors, and implementing custom control algorithms.
  • Aerospace and Defense: Implementing custom signal processing, control systems, and communication systems.
  • Medical Imaging: Implementing custom image processing and analysis algorithms for medical imaging devices.

Features

  • Configurable Logic Blocks (CLBs): Provides a matrix of configurable logic blocks that can be programmed to implement any digital circuit.
  • Programmable Interconnects: Allows for flexible routing of signals between CLBs and I/O pins.
  • High-Speed Performance: Designed for high-speed operation to meet the demands of demanding applications.
  • On-Chip Memory: Includes on-chip memory for storing data and program instructions.
  • I/O Interfaces: Supports a wide range of I/O interfaces for connecting to external devices.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in portable applications.

Benefits

  • Flexibility: Allows for custom digital circuits to be implemented without the need for custom ASICs.
  • Time-to-Market: Reduces time-to-market by allowing for rapid prototyping and implementation of custom designs.
  • Cost-Effectiveness: Can be more cost-effective than custom ASICs for low to medium volume production.
  • Reprogrammability: Allows for designs to be modified and updated in the field.
  • High Performance: Provides high-speed performance for demanding applications.

Additional Details

Specific technical specifications such as the number of logic cells, memory size, I/O count, and operating voltage would be found in the device's datasheet. Please refer to the Cypress Semiconductor Corp website for the complete datasheet and detailed technical information.

You May Also Be Interested in

Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,415 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess