EN
  • EN
  • DE

ISL6146AFRZ-TK

Part No ISL6146AFRZ-TK
Manufacturer Renesas Electronics America
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Manufacturer Renesas Electronics America
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name ISL6146
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921911-ISL6146AFRZ-TK
Ultra Librarian 3D Model Ultra Librarian ISL6146AFRZ-TK CAD Model

Description

The Renesas Electronics America ISL6146 is a Buck Switching Regulator IC Positive Adjustable with 0.6V, 1 Output and 1.5A.

  • Type: Buck Switching Regulator IC
  • Polarity: Positive Adjustable
  • Voltage: 0.6V
  • Outputs: 1
  • Current: 1.5A
  • Package: 8-VDFN Exposed Pad
  • Mounting: Surface Mountable
  • Family: ISL6146
  • Category: Integrated Circuits (ICs)
  • Operating Temperature: -40°C to 125°C
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Quantity per Package: 1000
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8542.39.0001
  • Estimated Production Lead Time: 15 weeks

You May Also Be Interested in

Maxim Integrated
IC OR CTRLR N+1 16QSOP
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess