EN
  • EN
  • DE

LM5050Q1MK-1/NOPB

Part No LM5050Q1MK-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LM5050
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40232-2, -296-40232-1-ND, 296-40232-1, -LM5050Q1MK, LM5050Q1MK-1/NOPB-ND, 296-40232-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923245-LM5050Q1MK-1/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5050Q1MK-1/NOPB CAD Model

Description

Product Overview: LM5050Q1MK-1/NOPB from Texas Instruments

The LM5050Q1MK-1/NOPB is a high-performance controller integrated circuit (IC) from Texas Instruments, designed for managing ORing power diodes in a variety of applications. This IC is specifically tailored for automotive and industrial systems, providing an efficient solution for power distribution and redundancy.

Key Features

  • High-Side ORing FET Controller: The LM5050Q1MK-1/NOPB is designed to control an external N-channel MOSFET for power ORing applications, ensuring seamless power sharing between multiple sources.
  • Wide Operating Voltage Range: With an operating voltage range from 5.5V to 75V, this IC is versatile and can be used in systems with varying power levels.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for power-sensitive applications, helping to minimize power loss and improve overall efficiency.
  • Reverse Current Blocking: The LM5050Q1MK-1/NOPB effectively blocks reverse current from the output to the input, protecting against potential damage from backflow.
  • Charge Pump for Enhanced Performance: The integrated charge pump ensures that the gate of the external MOSFET is properly driven, allowing for efficient operation even at low input voltages.
  • Automotive-Qualified: This product is qualified for automotive applications, meeting the stringent requirements for reliability and performance in harsh environments.

Applications

  • Automotive systems
  • Telecommunication infrastructure
  • Data center power supplies
  • Industrial power systems

Reliability and Packaging

The LM5050Q1MK-1/NOPB is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, which is critical for automotive and industrial environments. The device is also lead-free and RoHS compliant, adhering to environmental regulations.

Conclusion

The LM5050Q1MK-1/NOPB from Texas Instruments represents a state-of-the-art solution for power management and distribution. Its combination of features makes it an ideal choice for engineers looking to enhance system reliability and efficiency in automotive and industrial applications.

You May Also Be Interested in

Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5053 $50.1060
49+ $2.0557 $100.7293
76+ $1.9914 $151.3464
104+ $1.9272 $200.4288
135+ $1.8629 $251.4915
180+ $1.6702 $300.6360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,360 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess