EN
  • EN
  • DE

LT4320HN8-1#PBF

Part No LT4320HN8-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR BRIDGE RECT 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features OR Controller Bridge Rectifier N-Channel Bridge (1) 8-PDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name LT4320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924230-LT4320HN8-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT4320HN8-1#PBF CAD Model

Description

Product Overview

The LT4320HN8-1#PBF is a high-performance, integrated diode bridge controller from Analog Devices Inc., designed to enhance power efficiency in a wide range of AC to DC applications. This innovative component is engineered to replace the four diodes in a full-wave bridge rectifier with low-loss N-channel MOSFETs, significantly reducing the power dissipation and heat generation typically associated with diode bridge rectifiers.

Key Features

  • Wide Operating Voltage Range: The LT4320HN8-1#PBF can handle a broad range of input voltages, making it versatile for various applications.
  • Low Power Loss: By utilizing MOSFETs instead of diodes, this controller dramatically reduces the voltage drop and power loss, improving overall system efficiency.
  • High-Temperature Operation: The device is designed to operate reliably in high-temperature environments, with a robust package that ensures long-term stability.
  • Easy Integration: The compact 8-lead PDIP package makes it easy to integrate into existing designs, providing a straightforward upgrade path for enhancing system efficiency.

Applications

The LT4320HN8-1#PBF is ideal for a variety of AC/DC applications, including:

  • Power Supplies
  • Industrial Systems
  • Renewable Energy Systems
  • Automotive Electronics
  • Telecommunications Infrastructure

Technical Specifications

With its robust design and efficient performance, the LT4320HN8-1#PBF offers the following technical specifications:

  • Package: 8-Lead PDIP
  • Operating Temperature Range: -40°C to +125°C
  • Input Voltage Range: Suitable for various AC input voltages

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT4320HN8-1#PBF is manufactured to the highest standards, ensuring consistent performance and durability for critical applications. Customers can trust in the Analog Devices brand for components that deliver both innovation and reliability.

Ordering Information

The LT4320HN8-1#PBF is available for order now. For detailed product information, technical support, and ordering assistance, please visit Analog Devices Inc.'s official website or contact an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 16QFN / OR Controller Bridge Rectifier N-Channel Bridge (2) 16-QFN (4x4)
Lowest to $5.1049
Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $6.0289
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
36V, L LOSS PWRPATH CNTR IN SOT
Lowest to $2.8299
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5416 $54.1664
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0694 $251.7350
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess