EN
  • EN
  • DE

ICL7673CBAZA

Part No ICL7673CBAZA
Manufacturer Renesas Electronics America
Catalog PMIC - OR Controllers, Ideal Diodes
Description Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Type Source Selector Switch
Transistor Polarity N and P-Channel
Internal Switch(s) Yes
Current - Output (Maximum) 38mA
Supply Current 1.5μA
Supply Voltage (V) 2.5V ~ 15V
Applications Battery Backup, Industrial/Automotive, High Current Switch
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number ICL7673
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1183432-ICL7673CBAZA
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICL7673CBAZA CAD Model

Description

The Renesas Electronics America Inc. ICL7673CBAZA is a source selector switch integrated circuit designed for use in battery backup, industrial/automotive, and high current switch applications.

  • Supply Current: 1.5μA
  • Transistor Polarity: N and P-channel
  • Switch(s): Internal
  • Package: 8-SOIC
  • Current Output (Maximum): 38mA
  • Family: ICL7673
  • Pack Quantity: 98
  • MSL Level: 1 (unlimited)
  • Supply Voltage Range: 2.5V ~ 15V

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3930
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $2.5030
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $7.8659
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SSOP
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.7314
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess