EN
  • EN
  • DE
  • IT

TPS2114APW

Part No TPS2114APW
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Source Selector Switch
Transistor Polarity N-Channel
Internal Switch(s) Yes
Delay Time - ON 500μs
Delay Time - OFF 3ms
Current - Output (Maximum) 750mA
Supply Current 55μA
Supply Voltage (V) 2.8V ~ 5.5V
Applications Handheld/Mobile Devices
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number TPS2114A
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1272173-TPS2114APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2114APW CAD Model

Description

TPS2114APW Power Multiplexer from Texas Instruments

The TPS2114APW from Texas Instruments is a highly versatile power multiplexer that is designed to seamlessly switch between two power sources, providing a reliable and efficient solution for power supply management in electronic devices. This component is particularly useful in applications where continuous power supply is critical and the source may vary or be interrupted.

Key Features:

  • Automatic Switching: The TPS2114APW automatically switches between two power sources without interruption, ensuring a stable power supply to the load.
  • Wide Voltage Range: It supports a wide input voltage range from 2.8V to 5.5V, making it suitable for various applications and compatible with many types of power sources.
  • Low R<sub>ON: The low on-resistance of the internal FETs minimizes voltage drop and power dissipation, enhancing overall efficiency.
  • Cross-Conduction Blocking: Built-in circuitry prevents cross-conduction when switching between sources, which could otherwise lead to short circuits and damage.
  • Power Good Outputs: The device provides 'power good' outputs for each source, which can be used for signal monitoring and system control logic.

Applications:

The TPS2114APW is ideal for a range of applications, including but not limited to:

  • Redundant power supplies
  • Uninterruptible power supplies (UPS)
  • Power supply failover and fallback systems
  • Multi-battery systems
  • Portable devices with multiple power sources

Package and Reliability:

The TPS2114APW is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is compact and suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that this power multiplexer is reliable and designed to meet the rigorous standards of the electronics industry.

Conclusion:

With its advanced features and robust design, the TPS2114APW from Texas Instruments stands out as a smart solution for power supply management. Whether it's for industrial systems, consumer electronics, or portable applications, this power multiplexer ensures that your devices maintain a consistent and efficient power supply.

You May Also Be Interested in

Texas Instruments
IC SMART DIODE CTLR 8VSSOP
Lowest to $2.2421
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $6.1640
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Lowest to $16.8087
Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Texas Instruments
AUTOSWITCHING POWER MUX | IC OR CTRLR SRC SELECT 8TSSOP
Lowest to $0.7461
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7461 $52.2270
165+ $0.6122 $101.0130
255+ $0.5931 $151.2405
350+ $0.5739 $200.8650
455+ $0.5548 $252.4340
605+ $0.4974 $300.9270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess