EN
  • EN
  • DE

ISL1557IUEZ

Part No ISL1557IUEZ
Manufacturer Renesas Electronics America
Catalog Interface - Telecom
Description xDSL Differential Line Driver | IC VDSL2 LINE DVR AMP 10HMSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Function Line Interface Unit (LIU)
Supply Voltage (V) 4.5V ~ 12V
Supply Current 6mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-VFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-HMSOP
Family Part Number ISL1557
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1189480-ISL1557IUEZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL1557IUEZ CAD Model

Description

The ISL1557IUEZ is a Differential Receiver and Equalizer designed for Telecom applications manufactured by Renesas Electronics America. This device is used to receive and equalize signals transmitted over long distances of cable, improving signal integrity and extending the reach of communication links. It's typically employed in applications such as xDSL modems, backplanes, and other high-speed data transmission systems.

Applications

  • xDSL Modems: Used to receive and equalize signals in DSL modems.
  • Backplanes: Compensates for signal degradation in high-speed backplane communication.
  • Long-Reach Cables: Extends the transmission distance of data cables.
  • Video Transmission: Used in video distribution systems to improve signal quality.
  • Data Acquisition Systems: Enhances the signal integrity of data transmitted over long cables.

Features

  • Differential Receiver: Receives differential signals, providing common-mode noise rejection.
  • Adaptive Equalization: Compensates for signal attenuation and distortion caused by cable losses.
  • Adjustable Equalization: Allows for adjusting the equalization level to optimize performance.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Small Package Size: Enables compact system designs.

Benefits

  • Improved Signal Integrity: Equalization compensates for cable losses, improving signal quality.
  • Extended Transmission Distance: Allows for transmitting data over longer distances.
  • Reduced Bit Error Rate (BER): Improves signal quality, reducing the number of errors.
  • Energy Efficient: Low power consumption reduces power dissipation.
  • Simplified Design: Integrates multiple functions into a single chip.

Additional Details

The ISL1557IUEZ typically requires a single supply voltage. The amount of equalization is adjusted either manually or automatically using an adaptive algorithm. Consult the manufacturer's datasheet for detailed specifications, application circuits, and equalization settings. This receiver and equalizer provides a robust and efficient solution for improving signal integrity in telecom and data communication applications.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1600 $60.0400
45+ $2.5929 $116.6805
69+ $2.5118 $173.3142
96+ $2.4308 $233.3568
123+ $2.3497 $289.0131
165+ $2.1067 $347.6055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess