The 159345-IRAMX20UP60A-2 is a power driver module from the iMOTION™ series.
- Configuration: Three-Phase
- Voltage Rating: 600V
- Current Rating: 20A
- Isolation Voltage: 2000Vrms
- Mounting Type: Through-Hole
- Package: 23-PowerSIP Module, 19 Leads
- Operating Temperature: -55°C to 175°C
- Manufacturer: Infineon Technologies
- Status: Obsolete
It is designed for use in three-phase configurations and is suitable for applications that require high voltage and current capabilities. With a voltage rating of 600V and a current rating of 20A, this module can handle demanding power requirements. It offers a high level of isolation with a voltage rating of 2000Vrms, ensuring safe operation in high voltage environments. The module is designed for through-hole mounting and comes in a 23-PowerSIP module package with 19 leads. Operating within a temperature range of -55°C to 175°C, it is suitable for use in various environments. Manufactured by Infineon Technologies, this product is now considered obsolete but still provides reliable performance in power applications.