EN
  • EN
  • DE

CS61574A-IL1Z

Part No CS61574A-IL1Z
Manufacturer Cirrus Logic Inc.
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 28PLCC  /  Telecom IC Line Interface Unit (LIU) 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Cirrus Logic Inc.
Package Tube
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface E1, T1
Number of Circuits 1
Voltage - Supply 4.75V ~ 5.25V
Power (Watts) 350 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC
Base Product Number CS61574A
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CIRCIRCS61574A-IL1Z,2156-CS61574A-IL1Z-CL,-598-1709
Standard Package 40
Win Source Part Number 994830-CS61574A-IL1Z
Ultra Librarian 3D Model Ultra Librarian CS61574A-IL1Z CAD Model

Description

The CS61574A-IL1Z is an electronic component manufactured by Cirrus Logic Inc.

  • Family: CS61574A
  • Package: Tube
  • Number of Circuits: 1
  • Standard Package: 40
  • Mounting: SMD (SMT)
  • Power (Watts): 350 mW
  • Function: Line Interface Unit (LIU)
  • Interface: E1, T1
  • Voltage - Supply: 4.75V ~ 5.25V
  • Package/Case: 28-LCC (J-Lead)
  • Supplier Device Package: 28-PLCC
  • Temperature Range - Operating: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Intersil
Lowest to $4.8140
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $5.6191

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess