EN
  • EN
  • DE

FS2012-1100-NG

Part No FS2012-1100-NG
Manufacturer Renesas Electronics America
Catalog Flow Sensors
Description CALIBRATED MASS FLOW SENSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Flow Sensors
Mfr Renesas Electronics America
Series FS2012
Package Tray
Product Status Active
Sensing Range 0 ~ 10 SLPM
Flow Sensor Type Gas
Voltage - Input 5V
Port Size Male, 0.232" (5.90mm)
Material - Body Silicon
Temperature Range - Operating 0°C ~ 85°C
Base Product Number FS2012
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.10.2040
Win Source Part Number 919307-FS2012-1100-NG
Ultra Librarian 3D Model Ultra Librarian FS2012-1100-NG CAD Model

Description

The 919307-FS2012-1100-NG is a flow sensor. It falls under the category of sensors and transducers and specifically belongs to the subcategory of flow sensors. The manufacturer of this flow sensor is Renesas Electronics America.

  • Voltage Input: 5V
  • Sensing Range: 0 to 10 SLPM (Standard Liters Per Minute)
  • Port Size: Male
  • Port Diameter: 0.232 inches (5.90mm)
  • Body Material: Silicon
  • Operating Temperature Range: 0°C to 85°C
  • Flow Sensor Type: Gas
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 9026.10.2040
  • Base Product Number: FS2012
  • Lifecycle Status: Active
  • MSL Level: N/A

You May Also Be Interested in

Omron
MASSFLOW SENSOR 0-3 LPM / Air Flow Sensor 0 ~ 0.79 GPM (0 ~ 3 LPM) Thermoplastic resin / Aluminum alloy
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 0-20 SLPM
Lowest to $89.7209
Omron
SENSOR AIRFLOW 0-50KPA PCB TERM
Lowest to $76.2519
Honeywell
SENSOR AIRFLOW 200 SCCM / Air Flow Sensor ±200sccm Male, 0.2" (5.08mm) Silicon
Lowest to $134.3284
Omron
SENSOR AIR FLOW TYPE 0-1LTR PLST / Air Flow Sensor 0 ~ 0.264 GPM (0 ~ 1 LPM) 0.34" (8.6mm) PPS
Need more? Email Us
Omron
SENSOR GAS FLOW TYPE 0-5LTR METL / Gas Flow Sensor 0 ~ 1.32 GPM (0 ~ 5 LPM) Female, 1/4" (6.35mm) BSPT Aluminum
Need more? Email Us
ifm efector, inc.
MAGNETIC-INDUCTIVE FLOW METER, F
Need more? Email Us
Honeywell
SENSOR AIR FLOW AMP 1.25 MBAR / Air Flow Sensor 0 ~ 1.25 mbar Male, 0.2" (5.08mm) Silicon
Need more? Email Us
Cynergy 3
Maximum operating pressure 20 bar
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess