EN
  • EN
  • DE

SDINBDG4-16G-H

Part No SDINBDG4-16G-H
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND CL EM122
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956419-SDINBDG4-16G-H
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-16G-H CAD Model

Description

The SDINBDG4-16G-H is a high-performance NAND flash memory module from Diodes Incorporated. This product is part of the company's reliable storage solution portfolio, designed to meet the demanding requirements of the electronics industry. With a storage capacity of 16 gigabytes, this memory module is ideal for a wide range of applications, including embedded systems, mobile devices, and IoT products.

The SDINBDG4-16G-H utilizes advanced 3D NAND technology, which allows for higher density storage in a compact form factor. This technology not only enhances storage capabilities but also improves performance and endurance over traditional 2D NAND solutions. The module is suitable for applications where space is at a premium and high storage capacity is essential.

This NAND flash memory boasts a high-speed interface that ensures swift data transfer rates, making it an excellent choice for applications that require fast read and write operations. Additionally, it features error correction code (ECC) capabilities, which enhance data integrity and reliability by detecting and correcting any potential errors that may occur during data transfer processes.

The SDINBDG4-16G-H is designed for ease of integration and is compatible with a broad range of host controllers. It comes in a 153-ball BGA package, which provides robust physical protection and ensures stable connections in various environmental conditions. The module operates across a wide temperature range, making it suitable for use in both commercial and industrial environments.

Diodes Incorporated has a reputation for producing high-quality, durable products, and the SDINBDG4-16G-H is no exception. It is built with longevity in mind, ensuring that it can withstand the rigors of everyday use and maintain data integrity over time. Whether you're developing the next generation of consumer electronics or working on sophisticated industrial machinery, the SDINBDG4-16G-H offers the reliability and performance you need.

You May Also Be Interested in

Kingston
16GB eMMC v5.0
Lowest to $26.3910
Diodes Incorporated
16GB eMMC v4.41
Need more? Email Us
SanDisk
16GB eMMC iNAND IX EM122 ExtTemp
Lowest to $73.6000
Micron Technology Inc.
4GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Samsung
16GB eMMC
Lowest to $32.6415
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Epson Company
4GB eMMC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4777 $98.9554
3+ $40.5971 $121.7913
4+ $39.3284 $157.3136
6+ $38.0598 $228.3588
7+ $36.7911 $257.5377
10+ $32.9851 $329.8510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess