EN
  • EN
  • DE

IM323L6G2XKMA1

Part No IM323L6G2XKMA1
Manufacturer Infineon Technologies
Catalog Power Drivers - Modules
Description CIPOS TINY 600V 15A THREE-PHASE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000538-IM323L6G2XKMA1
Manufacturer Infineon Technologies
Manufacturer Infineon Technologies
Category Discrete Semiconductor Products- Power Driver Modules
Series CIPOS™
Package Tube
Type IGBT
Mounting Type Through Hole
Package / Case 26-PowerDIP Module (1.043", 26.50mm)
Base Product Number IM323L6
Ultra Librarian 3D Model Ultra Librarian IM323L6G2XKMA1 CAD Model

Description

The Infineon Technologies IM323L6 is a CIPOS™ power driver module designed for IGBT applications. Infineon Technologies IM323L6 is mounted using through-hole technology and comes in a 26-PowerDIP module package.

  • Mounting Type: Through Hole
  • Package / Case: 26-PowerDIP Module
  • Series: CIPOS™
  • Type: IGBT
  • Packaging: Tube
  • ECCN: ROHS3 Compliant
  • REACH: Unaffected

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Motion SPM® 3 Series / IC SMART PWR MODULE SPM27-EA
Lowest to $22.1968
Fairchild/ON Semiconductor
MODULE SPM 500V 3A SPM23-CD
Lowest to $9.4467
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMEC
Lowest to $27.6493
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $50.1428
Fairchild/ON Semiconductor
MODULE SPM 600V 25A 27SPMBA
Lowest to $19.9850
Fairchild/ON Semiconductor
MOD SPM 600V 15A SPM26-AA
Lowest to $16.0131
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
Fairchild/ON Semiconductor
MODULE SPM 250V 3A SPM23-AC
Lowest to $10.4216

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess